TDK Corporation Ferrite Beads and Chips - MPZ0603S470CT000 MPZ0603S470CT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 1079600-MPZ0603S470C T000 Packaging: Reel - TR Current Rating (Max): 500mA Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.013" (0.33mm) Number of Lines: 1 Impedance @ Frequency: 47 Ohm @ 100MHz DC Resistance (DCR) (Max): 120 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1079600-MPZ0603S470C T000 Packaging: Reel - TR Current Rating (Max): 500mA Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.013" (0.33mm) Number of Lines: 1 Impedance @ Frequency: 47 Ohm @ 100MHz DC Resistance (DCR) (Max): 120 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MPZ0603S470CT000 - MPZ0603S470CT000 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MPZ0603S470CT000
MPZ0603S470CT000
Ferrite Beads and Chips - MPZ0603S470CT000 MPZ0603S470CT000
Manufacturer: TDK Corporation Win Source Part Number: 1079600-MPZ0603S470C T000 Packaging: Reel - TR Current Rating (Max): 500mA Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.013" (0.33mm) Number of Lines: 1 Impedance @ Frequency: 47 Ohm @ 100MHz DC Resistance (DCR) (Max): 120 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1079600-MPZ0603S470CT000
Packaging: Reel - TR
Current Rating (Max): 500mA
Mounting: SMD (SMT)
Filter Type: Power Line
Height (Max): 0.013" (0.33mm)
Number of Lines: 1
Impedance @ Frequency: 47 Ohm @ 100MHz
DC Resistance (DCR) (Max): 120 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MPZ0603S470CT000
Product Name Ferrite Beads and Chips - MPZ0603S470CT000
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Substrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Magnesium Stabilized Zirconia Ceramic -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Aluminum Nitride; Zirconia; SpecialtyMaterial
Applications Metal powder industry
Performance Features High thermal shock resistance
View Details
Porous Suspended Platform -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Length 62.99 inch (1600 mm)
Width / Diameter 39.37 inch (1000 mm)
View Details