TDK Corporation Ferrite Beads and Chips - MPZ0603S470CT00 MPZ0603S470CT00

Description
Manufacturer: TDK Corporation Win Source Part Number: 732867-MPZ0603S470CT 00 Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 732867-MPZ0603S470CT 00 Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MPZ0603S470CT00 - MPZ0603S470CT00 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MPZ0603S470CT00
MPZ0603S470CT00
Ferrite Beads and Chips - MPZ0603S470CT00 MPZ0603S470CT00
Manufacturer: TDK Corporation Win Source Part Number: 732867-MPZ0603S470CT 00 Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 732867-MPZ0603S470CT00
Manufacturer Homepage: www.tdk.com
Reference case: SMD
Reference Date Code: 15+
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MPZ0603S470CT00
Product Name Ferrite Beads and Chips - MPZ0603S470CT00
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Substrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Metalized Ceramic Coil Bodies -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form Custom Shape
Applications HV / Electrical; Mobile Phones, Digital Cameras, Notebook Computers, Liquid Crystal Displays, Network Transformers
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details