TDK U.S.A. Corporation Filters - Ferrite Beads and Chips MPZ0603S330HT000

Description
Win Source Part Number: 1369220-MPZ0603S330H T000 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MPZ-H Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.013" (0.33mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 33 Ohms @ 100 MHz Current Rating (Max): 1.6A DC Resistance (DCR) (Max): 50mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1369220-MPZ0603S330H T000 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MPZ-H Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.013" (0.33mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 33 Ohms @ 100 MHz Current Rating (Max): 1.6A DC Resistance (DCR) (Max): 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369220-MPZ0603S330HT000 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369220-MPZ0603S330HT000
Filters - Ferrite Beads and Chips 1369220-MPZ0603S330HT000
Win Source Part Number: 1369220-MPZ0603S330H T000 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MPZ-H Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.013" (0.33mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 33 Ohms @ 100 MHz Current Rating (Max): 1.6A DC Resistance (DCR) (Max): 50mOhm

Win Source Part Number: 1369220-MPZ0603S330HT000
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MPZ-H
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.013" (0.33mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 33 Ohms @ 100 MHz
Current Rating (Max): 1.6A
DC Resistance (DCR) (Max): 50mOhm

Buy Now Datasheet
33 OHM Inductor and Choke - 841-MPZ0603S330HT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33 OHM Inductor and Choke
841-MPZ0603S330HT000
33 OHM Inductor and Choke 841-MPZ0603S330HT000
FERRITE BEAD 33 OHM 0201 1LN Product overview: MPZ0603S330HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ0603S330HT000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 33 OHM 0201 1LN Product overview: MPZ0603S330HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ0603S330HT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 445-180336-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-180336-1-ND
Ferrite Beads and Chips 445-180336-1-ND
33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 1.6A 50mOhm

33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 1.6A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-180336-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-180336-6-ND
Ferrite Beads and Chips 445-180336-6-ND
33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 1.6A 50mOhm

33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 1.6A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-180336-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-180336-2-ND
Ferrite Beads and Chips 445-180336-2-ND
33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 1.6A 50mOhm

33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 1.6A 50mOhm

Buy Now Datasheet
Ferrite Bead, 33 Ohm, 1.6A, 0201 Rohs Compliant Tdk - 30AJ5570 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 33 Ohm, 1.6A, 0201 Rohs Compliant Tdk
30AJ5570
Ferrite Bead, 33 Ohm, 1.6A, 0201 Rohs Compliant Tdk 30AJ5570
FERRITE BEAD, 33 OHM, 1.6A, 0201 ROHS COMPLIANT: YES

FERRITE BEAD, 33 OHM, 1.6A, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 1369220-MPZ0603S330HT000 841-MPZ0603S330HT000 445-180336-1-ND 30AJ5570
Product Name Filters - Ferrite Beads and Chips 33 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 33 Ohm, 1.6A, 0201 Rohs Compliant Tdk
Core Material Ferrite
DCR 0.0500 ohms 0.0500 ohms
Rated DC Current 1600 milliamps 1600 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Impedance 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data