TDK U.S.A. Corporation Ferrite Beads and Chips MPZ0603S220HT000

Description
22 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 1.9A 36mOhm
Request a Quote Datasheet
Description
22 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 1.9A 36mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-180335-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-180335-2-ND
Ferrite Beads and Chips 445-180335-2-ND
22 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 1.9A 36mOhm

22 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 1.9A 36mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-180335-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-180335-1-ND
Ferrite Beads and Chips 445-180335-1-ND
22 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 1.9A 36mOhm

22 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 1.9A 36mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-180335-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-180335-6-ND
Ferrite Beads and Chips 445-180335-6-ND
22 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 1.9A 36mOhm

22 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 1.9A 36mOhm

Buy Now Datasheet
22 OHM Inductor and Choke - 841-MPZ0603S220HT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22 OHM Inductor and Choke
841-MPZ0603S220HT000
22 OHM Inductor and Choke 841-MPZ0603S220HT000
FERRITE BEAD 22 OHM 0201 1LN Product overview: MPZ0603S220HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ0603S220HT000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 22 OHM 0201 1LN Product overview: MPZ0603S220HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ0603S220HT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Ferrite Beads and Chips - 1369294-MPZ0603S220HT000 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369294-MPZ0603S220HT000
Filters - Ferrite Beads and Chips 1369294-MPZ0603S220HT000
Win Source Part Number: 1369294-MPZ0603S220H T000 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MPZ-H Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.013" (0.33mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 22 Ohms @ 100 MHz Current Rating (Max): 1.9A DC Resistance (DCR) (Max): 36mOhm

Win Source Part Number: 1369294-MPZ0603S220HT000
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MPZ-H
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.013" (0.33mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 22 Ohms @ 100 MHz
Current Rating (Max): 1.9A
DC Resistance (DCR) (Max): 36mOhm

Buy Now Datasheet
Ferrite Bead, 22 Ohm, 1.9A, 0201 Rohs Compliant Tdk - 30AJ5568 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 22 Ohm, 1.9A, 0201 Rohs Compliant Tdk
30AJ5568
Ferrite Bead, 22 Ohm, 1.9A, 0201 Rohs Compliant Tdk 30AJ5568
FERRITE BEAD, 22 OHM, 1.9A, 0201 ROHS COMPLIANT: YES

FERRITE BEAD, 22 OHM, 1.9A, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors Ferrite Beads
Product Number 445-180335-2-ND 841-MPZ0603S220HT000 1369294-MPZ0603S220HT000 30AJ5568
Product Name Ferrite Beads and Chips 22 OHM Inductor and Choke Filters - Ferrite Beads and Chips Ferrite Bead, 22 Ohm, 1.9A, 0201 Rohs Compliant Tdk
DCR 0.0360 ohms 0.0360 ohms
Rated DC Current 1900 milliamps 1900 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2362SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627322520C220KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-5N6 0402CS-5N6XJRW , 0402CS-5N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details