TDK Corporation Filters Ferrite Beads and Chips MPZ0603S121HT000

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: TDK Corporation Category: Filters Ferrite Beads and Chips Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Series: MPZ-H Product Status: Active Filter Type: Power Line Impedance @ Frequency: 120 Ohms @ 100 MHz Operating Temperature: -55°C ~ 125°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: TDK Corporation Category: Filters Ferrite Beads and Chips Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Series: MPZ-H Product Status: Active Filter Type: Power Line Impedance @ Frequency: 120 Ohms @ 100 MHz Operating Temperature: -55°C ~ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters Ferrite Beads and Chips - MPZ0603S121HT000 - Win Source Electronics
Laguna Hills, CA, United States
Filters Ferrite Beads and Chips
MPZ0603S121HT000
Filters Ferrite Beads and Chips MPZ0603S121HT000
Alternative Parts (Cross-Reference): Cross Manufacturer: TDK Corporation Category: Filters Ferrite Beads and Chips Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Series: MPZ-H Product Status: Active Filter Type: Power Line Impedance @ Frequency: 120 Ohms @ 100 MHz Operating Temperature: -55°C ~ 125°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: TDK Corporation
Category: Filters Ferrite Beads and Chips
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Series: MPZ-H
Product Status: Active
Filter Type: Power Line
Impedance @ Frequency: 120 Ohms @ 100 MHz
Operating Temperature: -55°C ~ 125°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MPZ0603S121HT000
Product Name Filters Ferrite Beads and Chips
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire - A1429-6-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Ceramic Coffee Burr -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Zirconia ceramic pin -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details