TDK U.S.A. Corporation Ferrite Beads and Chips MPZ0402S220CT000

Description
22 Ohms @ 100MHz 1 Power Line Ferrite Bead 01005 (0402 Metric) 750mA 150mOhm
Request a Quote Datasheet
Description
22 Ohms @ 100MHz 1 Power Line Ferrite Bead 01005 (0402 Metric) 750mA 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-175176-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-175176-6-ND
Ferrite Beads and Chips 445-175176-6-ND
22 Ohms @ 100MHz 1 Power Line Ferrite Bead 01005 (0402 Metric) 750mA 150mOhm

22 Ohms @ 100MHz 1 Power Line Ferrite Bead 01005 (0402 Metric) 750mA 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-175176-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-175176-2-ND
Ferrite Beads and Chips 445-175176-2-ND
22 Ohms @ 100MHz 1 Power Line Ferrite Bead 01005 (0402 Metric) 750mA 150mOhm

22 Ohms @ 100MHz 1 Power Line Ferrite Bead 01005 (0402 Metric) 750mA 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-175176-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-175176-1-ND
Ferrite Beads and Chips 445-175176-1-ND
22 Ohms @ 100MHz 1 Power Line Ferrite Bead 01005 (0402 Metric) 750mA 150mOhm

22 Ohms @ 100MHz 1 Power Line Ferrite Bead 01005 (0402 Metric) 750mA 150mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 445-175176-6-ND
Product Name Ferrite Beads and Chips
DCR 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2-2176744-5 - TE Connectivity
Specs
Impedance 1200 ohms
DCR 0.4500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive 0.39uH 100MHz 0.1A Inductor and Choke - 71-0603CS-R39XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details