TDK InvenSense, Inc. Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - MPU-9255 MPU-9255

Description
Manufacturer: TDK InvenSense Win Source Part Number: 847693-MPU-9255 Features: Sensor Output Package: Reel - TR Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: TDK InvenSense Win Source Part Number: 847693-MPU-9255 Features: Sensor Output Package: Reel - TR Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - MPU-9255 - 847693-MPU-9255 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - MPU-9255
847693-MPU-9255
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - MPU-9255 847693-MPU-9255
Manufacturer: TDK InvenSense Win Source Part Number: 847693-MPU-9255 Features: Sensor Output Package: Reel - TR Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours)

Manufacturer: TDK InvenSense
Win Source Part Number: 847693-MPU-9255
Features: Sensor Output
Package: Reel - TR
Part Status: Obsolete
Categories: Sensors
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)

Buy Now
IMUs (Inertial Measurement Units) - MPU-9255 - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
MPU-9255
IMUs (Inertial Measurement Units) MPU-9255
IMU ACCELEROMETER

IMU ACCELEROMETER

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 847693-MPU-9255 MPU-9255
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - MPU-9255 IMUs (Inertial Measurement Units)
Unlock Full Specs
to access all available technical data

Similar Products

PIR Sensors - 2289496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.11 - PIR movement detectors 10A - 181182300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details