Manufacturer: InvenSense
Win Source Part Number: 087911-MPU-9250
Category: Sensors Transducers
Family: Multifunction
Series: MotionTracking
Operating Temperature Range: -40°C ~ 85°C (TA)
Standard Package: 1
Catalog: MPU-9x50 Series
Output Type: I²C SPI
Sensor Type: Accelerometer Gyroscope Magnetometer 3 Axis
Family Name: MPU-9250
Alternative Parts (Cross-Reference): ICM-20948;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 087911-MPU-9250 |
| Product Name | Sensors Transducers |