TDK InvenSense, Inc. Sensors Transducers MPU-9150

Description
Manufacturer: InvenSense Win Source Part Number: 085774-MPU-9150 Category: Sensors Transducers Family: Multifunction Series: MotionTracking Operating Temperature Range: -40°C ~ 85°C (TA) Standard Package: 1 Output Type: I2C Sensor Type: Accelerometer Gyroscope Magnetometer 3 Axis Family Name: MPU-9150 Alternative Parts (Cross-Reference): MPU-9250; ICM-20948; Introduction Date: June 15, 2012 Country of Origin: Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: InvenSense Win Source Part Number: 085774-MPU-9150 Category: Sensors Transducers Family: Multifunction Series: MotionTracking Operating Temperature Range: -40°C ~ 85°C (TA) Standard Package: 1 Output Type: I2C Sensor Type: Accelerometer Gyroscope Magnetometer 3 Axis Family Name: MPU-9150 Alternative Parts (Cross-Reference): MPU-9250; ICM-20948; Introduction Date: June 15, 2012 Country of Origin: Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors Transducers - 085774-MPU-9150 - Win Source Electronics
Laguna Hills, CA, United States
Sensors Transducers
085774-MPU-9150
Sensors Transducers 085774-MPU-9150
Manufacturer: InvenSense Win Source Part Number: 085774-MPU-9150 Category: Sensors Transducers Family: Multifunction Series: MotionTracking Operating Temperature Range: -40°C ~ 85°C (TA) Standard Package: 1 Output Type: I2C Sensor Type: Accelerometer Gyroscope Magnetometer 3 Axis Family Name: MPU-9150 Alternative Parts (Cross-Reference): MPU-9250; ICM-20948; Introduction Date: June 15, 2012 Country of Origin: Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: InvenSense
Win Source Part Number: 085774-MPU-9150
Category: Sensors Transducers
Family: Multifunction
Series: MotionTracking
Operating Temperature Range: -40°C ~ 85°C (TA)
Standard Package: 1
Output Type: I2C
Sensor Type: Accelerometer Gyroscope Magnetometer 3 Axis
Family Name: MPU-9150
Alternative Parts (Cross-Reference): MPU-9250; ICM-20948;
Introduction Date: June 15, 2012
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 085774-MPU-9150
Product Name Sensors Transducers
Unlock Full Specs
to access all available technical data