TDK InvenSense, Inc. Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - MPU-6500 MPU-6500

Description
Manufacturer: TDK InvenSense Win Source Part Number: 240039-MPU6500 Output Type: I2C Sensor Type: Accelerometer, Gyroscope, 3 Axis Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive
Request a Quote Datasheet
Description
Manufacturer: TDK InvenSense Win Source Part Number: 240039-MPU6500 Output Type: I2C Sensor Type: Accelerometer, Gyroscope, 3 Axis Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - MPU-6500 - 240039-MPU6500 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - MPU-6500
240039-MPU6500
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - MPU-6500 240039-MPU6500
Manufacturer: TDK InvenSense Win Source Part Number: 240039-MPU6500 Output Type: I2C Sensor Type: Accelerometer, Gyroscope, 3 Axis Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: TDK InvenSense
Win Source Part Number: 240039-MPU6500
Output Type: I2C
Sensor Type: Accelerometer, Gyroscope, 3 Axis
Categories: Sensors, Transducers
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Automotive

Buy Now Datasheet
IMUs (Inertial Measurement Units) - MPU-6500 - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
MPU-6500
IMUs (Inertial Measurement Units) MPU-6500
IMU ACCEL/GYRO 3-AXIS I2C 24QFN

IMU ACCEL/GYRO 3-AXIS I2C 24QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 240039-MPU6500 MPU-6500
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - MPU-6500 IMUs (Inertial Measurement Units)
Unlock Full Specs
to access all available technical data

Similar Products

Vacancy Sensor, Manual ON Automatic OFF - SP17VS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2027614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ir detector
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.31 - PIR movement detectors 10A - 183100240300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details