Manufacturer: InvenSense
Win Source Part Number: 085768-MPU-6050
Category: Sensors Transducers
Family: Multifunction
Operating Temperature Range: -40°C ~ 85°C (TA)
Standard Package: 1
Catalog: MPU-6000 Series
Output Type: I2C
Sensor Type: Accelerometer Gyroscope 3 Axis
Family Name: MPU-6050
Alternative Parts (Cross-Reference): ASM330LXHTR; MAX21105ELE+T; MAX21105ELE+;
Introduction Date: November 29, 2011
Country of Origin: Taiwan
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 085768-MPU-6050 |
| Product Name | Sensors Transducers |