TDK InvenSense, Inc. Gyroscope/accelerometer, Mems, 3Axis, Qfn-24; Mems Module Function Tdk Invensense MPU-6000

Description
GYROSCOPE/ACCELEROME TER, MEMS, 3AXIS, QFN-24; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:2.375V; Supply Voltage Max:3.46V; Sensor Case Style:QFN; No. of Pins:24Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
GYROSCOPE/ACCELEROME TER, MEMS, 3AXIS, QFN-24; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:2.375V; Supply Voltage Max:3.46V; Sensor Case Style:QFN; No. of Pins:24Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gyroscope/accelerometer, Mems, 3Axis, Qfn-24; Mems Module Function Tdk Invensense - 37T8112 - Newark, An Avnet Company
Chicago, IL, United States
Gyroscope/accelerometer, Mems, 3Axis, Qfn-24; Mems Module Function Tdk Invensense
37T8112
Gyroscope/accelerometer, Mems, 3Axis, Qfn-24; Mems Module Function Tdk Invensense 37T8112
GYROSCOPE/ACCELEROME TER, MEMS, 3AXIS, QFN-24; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:2.375V; Supply Voltage Max:3.46V; Sensor Case Style:QFN; No. of Pins:24Pins; Product Range:- RoHS Compliant: Yes

GYROSCOPE/ACCELEROMETER, MEMS, 3AXIS, QFN-24; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:2.375V; Supply Voltage Max:3.46V; Sensor Case Style:QFN; No. of Pins:24Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 37T8112
Product Name Gyroscope/accelerometer, Mems, 3Axis, Qfn-24; Mems Module Function Tdk Invensense
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Specs
Sensor Type Magnetic
Input Voltage 3.3 to 18 volts
Operating Temperature -40 to 175 C (-40 to 347 F)
View Details
Line sensors, For spectrophotometry - S10124-512Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details