TDK InvenSense, Inc. Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - MPU-6000 MPU-6000

Description
Manufacturer: InvenSense Win Source Part Number: 240036-MPU-6000 Family Name: MPU-6000 Alternative Parts (Cross-Reference): ASM330LXHTR; ASM330LXH; SCC1300-D04; Introduction Date: November 29, 2011 Country of Origin: Taiwan Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: InvenSense Win Source Part Number: 240036-MPU-6000 Family Name: MPU-6000 Alternative Parts (Cross-Reference): ASM330LXHTR; ASM330LXH; SCC1300-D04; Introduction Date: November 29, 2011 Country of Origin: Taiwan Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - MPU-6000 - 240036-MPU-6000 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - MPU-6000
240036-MPU-6000
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - MPU-6000 240036-MPU-6000
Manufacturer: InvenSense Win Source Part Number: 240036-MPU-6000 Family Name: MPU-6000 Alternative Parts (Cross-Reference): ASM330LXHTR; ASM330LXH; SCC1300-D04; Introduction Date: November 29, 2011 Country of Origin: Taiwan Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: InvenSense
Win Source Part Number: 240036-MPU-6000
Family Name: MPU-6000
Alternative Parts (Cross-Reference): ASM330LXHTR; ASM330LXH; SCC1300-D04;
Introduction Date: November 29, 2011
Country of Origin: Taiwan
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now
IMUs (Inertial Measurement Units) - MPU-6000 - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
MPU-6000
IMUs (Inertial Measurement Units) MPU-6000
IMU ACCEL/GYRO I2C/SPI 24QFN

IMU ACCEL/GYRO I2C/SPI 24QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 240036-MPU-6000 MPU-6000
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - MPU-6000 IMUs (Inertial Measurement Units)
Unlock Full Specs
to access all available technical data

Similar Products

PIR Sensors - 2754728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
Mounting Flush
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.31 - PIR movement detectors 10A - 183100240300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Vacancy Sensor, Manual ON Automatic OFF - SP17VS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details