TDK U.S.A. Corporation Sensor Evaluation Boards MPU-3300EVB

Description
MPU-3300 - Gyroscope, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet
Description
MPU-3300 - Gyroscope, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 1428-1004-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
1428-1004-ND
Sensor Evaluation Boards 1428-1004-ND
MPU-3300 - Gyroscope, 3 Axis Sensor Evaluation Board

MPU-3300 - Gyroscope, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Evaluation Boards - Sensors - MPU-3300EVB - 789369-MPU-3300EVB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - MPU-3300EVB
789369-MPU-3300EVB
Evaluation Boards - Sensors - MPU-3300EVB 789369-MPU-3300EVB
Manufacturer: TDK InvenSense Win Source Part Number: 789369-MPU-3300EVB Operating Supply Voltage: 2.375 V ~ 3.46 V Interface: I2C, SPI Sensitivity: 145.6LSB/(°/s), 72.8LSB/(°/s) Supplied Contents: Board(s) Sensing Range: ±225°/sec, ±450°/sec Utilized IC / Part: MPU-3300 Sensor Type: Gyroscope, 3 Axis Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: TDK InvenSense
Win Source Part Number: 789369-MPU-3300EVB
Operating Supply Voltage: 2.375 V ~ 3.46 V
Interface: I2C, SPI
Sensitivity: 145.6LSB/(°/s), 72.8LSB/(°/s)
Supplied Contents: Board(s)
Sensing Range: ±225°/sec, ±450°/sec
Utilized IC / Part: MPU-3300
Sensor Type: Gyroscope, 3 Axis
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - MPU-3300EVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
MPU-3300EVB
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards MPU-3300EVB
BOARD EVAL FOR MPU-3300

BOARD EVAL FOR MPU-3300

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1428-1004-ND 789369-MPU-3300EVB MPU-3300EVB
Product Name Sensor Evaluation Boards Evaluation Boards - Sensors - MPU-3300EVB Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Manufacturer TDK INVENSENSE; Other
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - MDEV900HP3PPSRS23-ND - DigiKey
Specs
Supported System Receiver
View Details
2 suppliers
TB,YSF-272+,DL1636,50 OHM - TB-616-5+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Micro Unicore - AS-RTK3B-MICRO-UM - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details