Manufacturer: InvenSense
Win Source Part Number: 088953-MPU-3050
Category: Sensors Transducers
Family: Gyroscopes
Series: Motion Processing Unit
Operating Temperature Range: -40°C ~ 105°C
Package: 24-VFQFN Exposed Pad
Manufacturer Device Package: 24-QFN (4x4)
Standard Package: 1
Catalog: MPU-3000 Series
Output Type: I2C
Operating Supply Voltage: 2.1V ~ 3.6V
Current - Supply: 5.9mA
Sensitivity: 131LSB/(°/s) 65.5LSB/(°/s) 32.8LSB/(°/s) 16.4LSB/(°/s)
Range °/s: ±250°/s ±500°/s ±1000°/s ±2000°/s
Typical Bandwidth: 30kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 088953-MPU-3050 |
| Product Name | Sensors Transducers |