TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MMZ2012Y601BT000

Description
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 200mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MMZ2012Y601BT000CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ2012Y601BT000CT-ND
Ferrite Beads and Chips 445-MMZ2012Y601BT000CT-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 200mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ2012Y601BT000TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ2012Y601BT000TR-ND
Ferrite Beads and Chips 445-MMZ2012Y601BT000TR-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 200mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 200mOhm

Buy Now Datasheet
600 OHM Inductor and Choke - 841-MMZ2012Y601BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-MMZ2012Y601BT000
600 OHM Inductor and Choke 841-MMZ2012Y601BT000
FERRITE BEAD 600 OHM 0805 1LN Product overview: MMZ2012Y601BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012Y601BT000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0805 1LN Product overview: MMZ2012Y601BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012Y601BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 600 Ohm, 500Ma, 0805; Ferrite Case Style Tdk - 89R3132 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 600 Ohm, 500Ma, 0805; Ferrite Case Style Tdk
89R3132
Ferrite Bead, 600 Ohm, 500Ma, 0805; Ferrite Case Style Tdk 89R3132
FERRITE BEAD, 600 OHM, 500mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:600ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 600 OHM, 500mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:600ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 600 Ohm, 500Ma, 0805 , Full Reel; Ferrite Case Style Tdk - 99R3632 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 600 Ohm, 500Ma, 0805 , Full Reel; Ferrite Case Style Tdk
99R3632
Ferrite Bead, 600 Ohm, 500Ma, 0805 , Full Reel; Ferrite Case Style Tdk 99R3632
FERRITE BEAD, 600 OHM, 500mA, 0805 , FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:600ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 600 OHM, 500mA, 0805 , FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:600ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 600R, 0.5A, 0805; Ferrite Case Style Tdk - 45AC5545 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 600R, 0.5A, 0805; Ferrite Case Style Tdk
45AC5545
Ferrite Bead, 600R, 0.5A, 0805; Ferrite Case Style Tdk 45AC5545
FERRITE BEAD, 600R, 0.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 600R, 0.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 600R, 0.5A, 0805; Ferrite Case Style Tdk - 03AJ2290 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 600R, 0.5A, 0805; Ferrite Case Style Tdk
03AJ2290
Ferrite Bead, 600R, 0.5A, 0805; Ferrite Case Style Tdk 03AJ2290
FERRITE BEAD, 600R, 0.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 600R, 0.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 445-MMZ2012Y601BT000CT-ND 841-MMZ2012Y601BT000 89R3132 45AC5545
Product Name Ferrite Beads and Chips 600 OHM Inductor and Choke Ferrite Bead, 600 Ohm, 500Ma, 0805; Ferrite Case Style Tdk Ferrite Bead, 600R, 0.5A, 0805; Ferrite Case Style Tdk
DCR 0.2000 ohms 0.2000 ohms 0.2000 ohms
Rated DC Current 500 milliamps 500 milliamps 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data