TDK-Lambda Americas Inc., High Power Division 60 OHM Inductor and Choke MMZ2012Y600BT000

Description
FERRITE BEAD 60 OHM 0805 1LN Product overview: MMZ2012Y600BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012Y600BT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 60 OHM 0805 1LN Product overview: MMZ2012Y600BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012Y600BT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 OHM Inductor and Choke - 841-MMZ2012Y600BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60 OHM Inductor and Choke
841-MMZ2012Y600BT000
60 OHM Inductor and Choke 841-MMZ2012Y600BT000
FERRITE BEAD 60 OHM 0805 1LN Product overview: MMZ2012Y600BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012Y600BT000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 60 OHM 0805 1LN Product overview: MMZ2012Y600BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012Y600BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 445-MMZ2012Y600BT000TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ2012Y600BT000TR-ND
Ferrite Beads and Chips 445-MMZ2012Y600BT000TR-ND
60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1A 100mOhm

60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1A 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ2012Y600BT000DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ2012Y600BT000DKR-ND
Ferrite Beads and Chips 445-MMZ2012Y600BT000DKR-ND
60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1A 100mOhm

60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1A 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ2012Y600BT000CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ2012Y600BT000CT-ND
Ferrite Beads and Chips 445-MMZ2012Y600BT000CT-ND
60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1A 100mOhm

60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1A 100mOhm

Buy Now Datasheet
Ferrite Bead, 0.1Ohm, 1A, 0805; Ferrite Case Style Tdk - 33P7628 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.1Ohm, 1A, 0805; Ferrite Case Style Tdk
33P7628
Ferrite Bead, 0.1Ohm, 1A, 0805; Ferrite Case Style Tdk 33P7628
FERRITE BEAD, 0.1OHM, 1A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:60ohm; DC Current Rating:1A; Product Range:MMZ Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 0.1OHM, 1A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:60ohm; DC Current Rating:1A; Product Range:MMZ Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 60 Ohm, 1A, 0805; Ferrite Case Style Tdk - 89R3131 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 60 Ohm, 1A, 0805; Ferrite Case Style Tdk
89R3131
Ferrite Bead, 60 Ohm, 1A, 0805; Ferrite Case Style Tdk 89R3131
FERRITE BEAD, 60 OHM, 1A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:60ohm; DC Current Rating:1A; Product Range:MMZ Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

FERRITE BEAD, 60 OHM, 1A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:60ohm; DC Current Rating:1A; Product Range:MMZ Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 60 Ohm, 1A, 0805 , Full Reel; Ferrite Case Style Tdk - 99R3631 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 60 Ohm, 1A, 0805 , Full Reel; Ferrite Case Style Tdk
99R3631
Ferrite Bead, 60 Ohm, 1A, 0805 , Full Reel; Ferrite Case Style Tdk 99R3631
FERRITE BEAD, 60 OHM, 1A, 0805 , FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:60ohm; DC Current Rating:1A; Product Range:MMZ Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 60 OHM, 1A, 0805 , FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:60ohm; DC Current Rating:1A; Product Range:MMZ Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 841-MMZ2012Y600BT000 445-MMZ2012Y600BT000TR-ND 33P7628 89R3131
Product Name 60 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.1Ohm, 1A, 0805; Ferrite Case Style Tdk Ferrite Bead, 60 Ohm, 1A, 0805; Ferrite Case Style Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data