Win Source Part Number: 1368921-MMZ2012Y301B
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MMZ
Package: Tape & Reel
Product Status: Last Time Buy
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.041" (1.05mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 300 Ohms @ 100 MHz
Current Rating (Max): 600mA
DC Resistance (DCR) (Max): 150mOhm
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 600mA 150mOhm
FERRITE BEAD 300 OHM 0805 1LN Product overview: MMZ2012Y301BTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012Y301BTD25
FERRITE CHIP BEAD, 2012, 0.15 OHM, 0.6A ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Ferrite Beads | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 1368921-MMZ2012Y301BTD25 | 445-MMZ2012Y301BTD25TR-ND | 841-MMZ2012Y301BTD25 | 69AH1514 |
| Product Name | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips | 300 OHM Inductor and Choke | Ferrite Chip Bead, 2012, 0.15 Ohm, 0.6A Rohs Compliant Tdk |
| Core Material | Ferrite | |||
| DCR | 0.1500 ohms | 0.1500 ohms | ||
| Rated DC Current | 600 milliamps | 600 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Impedance | 300 ohms | 300 ohms |