TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MMZ2012Y300BT000

Description
30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1.5A 50mOhm
Request a Quote Datasheet
Description
30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1.5A 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MMZ2012Y300BT000DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ2012Y300BT000DKR-ND
Ferrite Beads and Chips 445-MMZ2012Y300BT000DKR-ND
30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1.5A 50mOhm

30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1.5A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ2012Y300BT000TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ2012Y300BT000TR-ND
Ferrite Beads and Chips 445-MMZ2012Y300BT000TR-ND
30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1.5A 50mOhm

30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1.5A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ2012Y300BT000CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ2012Y300BT000CT-ND
Ferrite Beads and Chips 445-MMZ2012Y300BT000CT-ND
30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1.5A 50mOhm

30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1.5A 50mOhm

Buy Now Datasheet
30 OHM Inductor and Choke - 841-MMZ2012Y300BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30 OHM Inductor and Choke
841-MMZ2012Y300BT000
30 OHM Inductor and Choke 841-MMZ2012Y300BT000
FERRITE BEAD 30 OHM 0805 1LN Product overview: MMZ2012Y300BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012Y300BT000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 30 OHM 0805 1LN Product overview: MMZ2012Y300BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012Y300BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.05Ohm, 1.5A, 0805; Ferrite Case Style Tdk - 33P7626 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.05Ohm, 1.5A, 0805; Ferrite Case Style Tdk
33P7626
Ferrite Bead, 0.05Ohm, 1.5A, 0805; Ferrite Case Style Tdk 33P7626
FERRITE BEAD, 0.05OHM, 1.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:30ohm; DC Current Rating:1.5A; Product Range:MMZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 0.05OHM, 1.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:30ohm; DC Current Rating:1.5A; Product Range:MMZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 30 Ohm, 1.5A, 0805; Ferrite Case Style Tdk - 89R3129 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 30 Ohm, 1.5A, 0805; Ferrite Case Style Tdk
89R3129
Ferrite Bead, 30 Ohm, 1.5A, 0805; Ferrite Case Style Tdk 89R3129
FERRITE BEAD, 30 OHM, 1.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:30ohm; DC Current Rating:1.5A; Product Range:MMZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 30 OHM, 1.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:30ohm; DC Current Rating:1.5A; Product Range:MMZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 445-MMZ2012Y300BT000DKR-ND 841-MMZ2012Y300BT000 33P7626 89R3129
Product Name Ferrite Beads and Chips 30 OHM Inductor and Choke Ferrite Bead, 0.05Ohm, 1.5A, 0805; Ferrite Case Style Tdk Ferrite Bead, 30 Ohm, 1.5A, 0805; Ferrite Case Style Tdk
DCR 0.0500 ohms 0.0500 ohms 0.0500 ohms
Rated DC Current 1500 milliamps 1500 milliamps 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers