TDK Corporation Ferrite Beads and Chips - MMZ2012Y202BTD25 MMZ2012Y202BTD25

Description
Manufacturer: TDK Corporation Win Source Part Number: 1078547-MMZ2012Y202B TD25 Packaging: Reel - TR Current Rating (Max): 400mA Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 2 kOhm @ 100MHz DC Resistance (DCR) (Max): 500 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1078547-MMZ2012Y202B TD25 Packaging: Reel - TR Current Rating (Max): 400mA Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 2 kOhm @ 100MHz DC Resistance (DCR) (Max): 500 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MMZ2012Y202BTD25 - MMZ2012Y202BTD25 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MMZ2012Y202BTD25
MMZ2012Y202BTD25
Ferrite Beads and Chips - MMZ2012Y202BTD25 MMZ2012Y202BTD25
Manufacturer: TDK Corporation Win Source Part Number: 1078547-MMZ2012Y202B TD25 Packaging: Reel - TR Current Rating (Max): 400mA Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 2 kOhm @ 100MHz DC Resistance (DCR) (Max): 500 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1078547-MMZ2012Y202BTD25
Packaging: Reel - TR
Current Rating (Max): 400mA
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.041" (1.05mm)
Number of Lines: 1
Impedance @ Frequency: 2 kOhm @ 100MHz
DC Resistance (DCR) (Max): 500 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MMZ2012Y202BTD25
Product Name Ferrite Beads and Chips - MMZ2012Y202BTD25
Unlock Full Specs
to access all available technical data

Similar Products

SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details
Aluminum nitride ceramic materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details