TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MMZ2012Y202BT000

Description
2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 400mA 500mOhm
Request a Quote Datasheet
Description
2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 400mA 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MMZ2012Y202BT000CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ2012Y202BT000CT-ND
Ferrite Beads and Chips 445-MMZ2012Y202BT000CT-ND
2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 400mA 500mOhm

2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 400mA 500mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ2012Y202BT000TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ2012Y202BT000TR-ND
Ferrite Beads and Chips 445-MMZ2012Y202BT000TR-ND
2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 400mA 500mOhm

2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 400mA 500mOhm

Buy Now Datasheet
Inductor and Choke - 841-MMZ2012Y202BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-MMZ2012Y202BT000
Inductor and Choke 841-MMZ2012Y202BT000
FERRITE BEAD 2K OHM 0805 1LN Product overview: MMZ2012Y202BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012Y202BT000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 2K OHM 0805 1LN Product overview: MMZ2012Y202BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012Y202BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 2 Kohm, 400Ma, 0805; Ferrite Case Style Tdk - 89R3128 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 2 Kohm, 400Ma, 0805; Ferrite Case Style Tdk
89R3128
Ferrite Bead, 2 Kohm, 400Ma, 0805; Ferrite Case Style Tdk 89R3128
FERRITE BEAD, 2 KOHM, 400mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:2kohm; DC Current Rating:400mA; Product Range:MMZ Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 2 KOHM, 400mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:2kohm; DC Current Rating:400mA; Product Range:MMZ Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 2 Kohm, 400Ma, 0805 , Full Reel; Ferrite Case Style Tdk - 99R3628 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 2 Kohm, 400Ma, 0805 , Full Reel; Ferrite Case Style Tdk
99R3628
Ferrite Bead, 2 Kohm, 400Ma, 0805 , Full Reel; Ferrite Case Style Tdk 99R3628
FERRITE BEAD, 2 KOHM, 400mA, 0805 , FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:2kohm; DC Current Rating:400mA; Product Range:MMZ Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Ferrite Mounting:SMD RoHS Compliant: Yes

FERRITE BEAD, 2 KOHM, 400mA, 0805 , FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:2kohm; DC Current Rating:400mA; Product Range:MMZ Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Ferrite Mounting:SMD RoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 2K, 0.4A, 0805; Ferrite Case Style Tdk - 03AJ2289 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 2K, 0.4A, 0805; Ferrite Case Style Tdk
03AJ2289
Ferrite Bead, 2K, 0.4A, 0805; Ferrite Case Style Tdk 03AJ2289
FERRITE BEAD, 2K, 0.4A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:2kohm; DC Current Rating:400mA; Product Range:MMZ Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 2K, 0.4A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:2kohm; DC Current Rating:400mA; Product Range:MMZ Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 2K, 0.4A, 0805; Ferrite Case Style Tdk - 45AC5544 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 2K, 0.4A, 0805; Ferrite Case Style Tdk
45AC5544
Ferrite Bead, 2K, 0.4A, 0805; Ferrite Case Style Tdk 45AC5544
FERRITE BEAD, 2K, 0.4A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:2kohm; DC Current Rating:400mA; Product Range:MMZ Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 2K, 0.4A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:2kohm; DC Current Rating:400mA; Product Range:MMZ Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MMZ2012Y202BT000
Bead/Filter/EMI Optimization >> Ferrite Beads MMZ2012Y202BT000
500mΩ ±25% 2kΩ@100MHz 0805 Ferrite Beads ROHS

500mΩ ±25% 2kΩ@100MHz 0805 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 445-MMZ2012Y202BT000CT-ND 841-MMZ2012Y202BT000 89R3128 03AJ2289 MMZ2012Y202BT000
Product Name Ferrite Beads and Chips Inductor and Choke Ferrite Bead, 2 Kohm, 400Ma, 0805; Ferrite Case Style Tdk Ferrite Bead, 2K, 0.4A, 0805; Ferrite Case Style Tdk Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms
Rated DC Current 400 milliamps 400 milliamps 400 milliamps 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - 237-2270-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details