TDK U.S.A. Corporation Filters - Ferrite Beads and Chips MMZ2012Y152BTD25

Description
Win Source Part Number: 1337243-MMZ2012Y152B TD25 Category: Filters - Ferrite Beads and Chips Series: MMZ Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Current Rating (Max): 500mA Standard Package: 4,000 Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 1.5 kOhms @ 100 MHz Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TDK Corporation Product Status: Last Time Buy DC Resistance (DCR) (Max): 400mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1337243-MMZ2012Y152B TD25 Category: Filters - Ferrite Beads and Chips Series: MMZ Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Current Rating (Max): 500mA Standard Package: 4,000 Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 1.5 kOhms @ 100 MHz Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TDK Corporation Product Status: Last Time Buy DC Resistance (DCR) (Max): 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1337243-MMZ2012Y152BTD25 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1337243-MMZ2012Y152BTD25
Filters - Ferrite Beads and Chips 1337243-MMZ2012Y152BTD25
Win Source Part Number: 1337243-MMZ2012Y152B TD25 Category: Filters - Ferrite Beads and Chips Series: MMZ Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Current Rating (Max): 500mA Standard Package: 4,000 Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 1.5 kOhms @ 100 MHz Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TDK Corporation Product Status: Last Time Buy DC Resistance (DCR) (Max): 400mOhm

Win Source Part Number: 1337243-MMZ2012Y152BTD25
Category: Filters - Ferrite Beads and Chips
Series: MMZ
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Current Rating (Max): 500mA
Standard Package: 4,000
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.041" (1.05mm)
Number of Lines: 1
Impedance @ Frequency: 1.5 kOhms @ 100 MHz
Mounting Type: Surface Mount
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: TDK Corporation
Product Status: Last Time Buy
DC Resistance (DCR) (Max): 400mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ2012Y152BTD25TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ2012Y152BTD25TR-ND
Ferrite Beads and Chips 445-MMZ2012Y152BTD25TR-ND
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 400mOhm

1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 400mOhm

Buy Now Datasheet
Inductor and Choke - 841-MMZ2012Y152BTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-MMZ2012Y152BTD25
Inductor and Choke 841-MMZ2012Y152BTD25
FERRITE BEAD 1.5K OHM 0805 1LN Product overview: MMZ2012Y152BTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012Y152BTD25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 1.5K OHM 0805 1LN Product overview: MMZ2012Y152BTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012Y152BTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, Aec-Q200, 0.5A, 0805 Rohs Compliant Tdk - 69AH1512 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 0.5A, 0805 Rohs Compliant Tdk
69AH1512
Ferrite Bead, Aec-Q200, 0.5A, 0805 Rohs Compliant Tdk 69AH1512
FERRITE BEAD, AEC-Q200, 0.5A, 0805 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 0.5A, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Chip Inductors Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 1337243-MMZ2012Y152BTD25 445-MMZ2012Y152BTD25TR-ND 841-MMZ2012Y152BTD25 69AH1512
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips Inductor and Choke Ferrite Bead, Aec-Q200, 0.5A, 0805 Rohs Compliant Tdk
Core Material Ferrite
DCR 0.4000 ohms 0.4000 ohms
Rated DC Current 500 milliamps 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Impedance 1500 ohms 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2104JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-16N 0402CT-16NXJRW , 0402CT-16NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details