Ferrite Bead, part number 89R3127, features an impedance of 1.5 kOhm and a DC current rating of 500 mA. It is designed in an 0805 case style, measuring 2.0 mm in length and 1.25 mm in width. The maximum DC resistance is specified at 0.4 ohm, with an impedance tolerance of ±25%. This component is suitable for noise reduction in signal lines and is compliant with RoHS standards, indicating it is free from hazardous substances. The operating temperature range is from -55°C to +125°C, making it versatile for various electronic applications. This ferrite bead is part of the MMZ series, which is known for its multilayer integration and reliability in general electronic equipment.
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 400mOhm
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 400mOhm
FERRITE BEAD 1.5K OHM 0805 1LN Product overview: MMZ2012Y152BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012Y152BT000
FERRITE BEAD, 1.5 KOHM, 500mA, 0805 , FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:1.5kohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes
FERRITE BEAD, 1.5 KOHM, 500mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:1.5kohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes
FERRITE BEAD, 1K5, 0.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:1.5kohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
FERRITE BEAD, 1K5, 0.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:1.5kohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 445-MMZ2012Y152BT000TR-ND | 841-MMZ2012Y152BT000 | 91R2360 | 45AC5543 |
| Product Name | Ferrite Beads and Chips | Inductor and Choke | Ferrite Bead, 1.5 Kohm, 500Ma, 0805 , Full Reel; Ferrite Case Style Tdk | Ferrite Bead, 1K5, 0.5A, 0805; Ferrite Case Style Tdk |
| DCR | 0.4000 ohms | 0.4000 ohms | 0.4000 ohms | |
| Rated DC Current | 500 milliamps | 500 milliamps | 500 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Packing Method | Tape Reel | Tape & Reel (TR) | ||
| Mounting Option | Surface Mount |