TDK Corporation Ferrite Beads and Chips - MMZ2012Y150BT000 MMZ2012Y150BT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 1078546-MMZ2012Y150B T000 Packaging: Reel - TR Current Rating (Max): 1.5A Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 15 Ohm @ 100MHz DC Resistance (DCR) (Max): 50 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1078546-MMZ2012Y150B T000 Packaging: Reel - TR Current Rating (Max): 1.5A Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 15 Ohm @ 100MHz DC Resistance (DCR) (Max): 50 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MMZ2012Y150BT000 - MMZ2012Y150BT000 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MMZ2012Y150BT000
MMZ2012Y150BT000
Ferrite Beads and Chips - MMZ2012Y150BT000 MMZ2012Y150BT000
Manufacturer: TDK Corporation Win Source Part Number: 1078546-MMZ2012Y150B T000 Packaging: Reel - TR Current Rating (Max): 1.5A Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 15 Ohm @ 100MHz DC Resistance (DCR) (Max): 50 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1078546-MMZ2012Y150BT000
Packaging: Reel - TR
Current Rating (Max): 1.5A
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.041" (1.05mm)
Number of Lines: 1
Impedance @ Frequency: 15 Ohm @ 100MHz
DC Resistance (DCR) (Max): 50 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MMZ2012Y150BT000
Product Name Ferrite Beads and Chips - MMZ2012Y150BT000
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Substrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Zirconium Beads and Mill Jars -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications HV / Electrical
Performance Features Excellent in abrasion resistance
View Details
Porous Suspended Platform -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Length 62.99 inch (1600 mm)
Width / Diameter 39.37 inch (1000 mm)
View Details