TDK U.S.A. Corporation Filters - Ferrite Beads and Chips MMZ2012Y121BTD25

Description
Win Source Part Number: 1079613-MMZ2012Y121B TD25 Category: Filters>Ferrite Beads and Chips Series: MMZ Package: Tape & Reel Current Rating (Max): 800mA Standard Package: 4,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz DC Resistance (DCR) (Max): 120mOhm Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): BKP1005HM121-T; BKP1005HM121-TV; MMZ2012R121ATD25; BLM15PD121SN1D; BLM15AX121SN1D; BKP1005TM121-T; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-172870-6,445-172 870-2,445-172870-1
Request a Quote Datasheet
Description
Win Source Part Number: 1079613-MMZ2012Y121B TD25 Category: Filters>Ferrite Beads and Chips Series: MMZ Package: Tape & Reel Current Rating (Max): 800mA Standard Package: 4,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz DC Resistance (DCR) (Max): 120mOhm Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): BKP1005HM121-T; BKP1005HM121-TV; MMZ2012R121ATD25; BLM15PD121SN1D; BLM15AX121SN1D; BKP1005TM121-T; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-172870-6,445-172 870-2,445-172870-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1079613-MMZ2012Y121BTD25
Filters - Ferrite Beads and Chips 1079613-MMZ2012Y121BTD25
Win Source Part Number: 1079613-MMZ2012Y121B TD25 Category: Filters>Ferrite Beads and Chips Series: MMZ Package: Tape & Reel Current Rating (Max): 800mA Standard Package: 4,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz DC Resistance (DCR) (Max): 120mOhm Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): BKP1005HM121-T; BKP1005HM121-TV; MMZ2012R121ATD25; BLM15PD121SN1D; BLM15AX121SN1D; BKP1005TM121-T; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-172870-6,445-172 870-2,445-172870-1

Win Source Part Number: 1079613-MMZ2012Y121BTD25
Category: Filters>Ferrite Beads and Chips
Series: MMZ
Package: Tape & Reel
Current Rating (Max): 800mA
Standard Package: 4,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.041" (1.05mm)
Number of Lines: 1
Impedance @ Frequency: 120 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 120mOhm
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): BKP1005HM121-T; BKP1005HM121-TV; MMZ2012R121ATD25; BLM15PD121SN1D; BLM15AX121SN1D; BKP1005TM121-T;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: TDK Corporation
Other Names: 445-172870-6,445-172870-2,445-172870-1

Buy Now
Ferrite Beads and Chips - 445-MMZ2012Y121BTD25TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ2012Y121BTD25TR-ND
Ferrite Beads and Chips 445-MMZ2012Y121BTD25TR-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 800mA 120mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 800mA 120mOhm

Buy Now Datasheet
120 OHM Inductor and Choke - 841-MMZ2012Y121BTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-MMZ2012Y121BTD25
120 OHM Inductor and Choke 841-MMZ2012Y121BTD25
FERRITE BEAD 120 OHM 0805 1LN Product overview: MMZ2012Y121BTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012Y121BTD25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0805 1LN Product overview: MMZ2012Y121BTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012Y121BTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Chip Inductors Ferrite Beads Inductors, Coils, and Chokes
Product Number 1079613-MMZ2012Y121BTD25 445-MMZ2012Y121BTD25TR-ND 841-MMZ2012Y121BTD25
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips 120 OHM Inductor and Choke
Core Material Ferrite
DCR 0.1200 ohms 0.1200 ohms
Rated DC Current 800 milliamps 800 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Impedance 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J123JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMD 250MHz 420mA Inductor and Choke - 71-0402CS-18NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0180 microH
Inductance Tolerance 5 (+/- %)
View Details
Leaded Inductors - 1911204P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 42 ohms
Rated DC Current 60 milliamps
Lead Style Axial
View Details