TDK U.S.A. Corporation Ferrite Beads and Chips MMZ2012Y121BT000

Description
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 800mA 120mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 800mA 120mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MMZ2012Y121BT000DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ2012Y121BT000DKR-ND
Ferrite Beads and Chips 445-MMZ2012Y121BT000DKR-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 800mA 120mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 800mA 120mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ2012Y121BT000TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ2012Y121BT000TR-ND
Ferrite Beads and Chips 445-MMZ2012Y121BT000TR-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 800mA 120mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 800mA 120mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ2012Y121BT000CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ2012Y121BT000CT-ND
Ferrite Beads and Chips 445-MMZ2012Y121BT000CT-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 800mA 120mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 800mA 120mOhm

Buy Now Datasheet
120 OHM Inductor and Choke - 841-MMZ2012Y121BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-MMZ2012Y121BT000
120 OHM Inductor and Choke 841-MMZ2012Y121BT000
FERRITE BEAD 120 OHM 0805 1LN Product overview: MMZ2012Y121BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012Y121BT000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0805 1LN Product overview: MMZ2012Y121BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012Y121BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.12Ohm, 800Ma, 0805; Ferrite Case Style Tdk - 33P7623 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.12Ohm, 800Ma, 0805; Ferrite Case Style Tdk
33P7623
Ferrite Bead, 0.12Ohm, 800Ma, 0805; Ferrite Case Style Tdk 33P7623
FERRITE BEAD, 0.12OHM, 800MA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:800mA; Product Range:MMZ Series; DC Resistance Max:0.12ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 0.12OHM, 800MA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:800mA; Product Range:MMZ Series; DC Resistance Max:0.12ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 120 Ohm, 800Ma, 0805 , Full Reel; Ferrite Case Style Tdk - 89R3125 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 120 Ohm, 800Ma, 0805 , Full Reel; Ferrite Case Style Tdk
89R3125
Ferrite Bead, 120 Ohm, 800Ma, 0805 , Full Reel; Ferrite Case Style Tdk 89R3125
FERRITE BEAD, 120 OHM, 800mA, 0805 , FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:120ohm; DC Current Rating:800mA; Product Range:MMZ Series; DC Resistance Max:0.12ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 120 OHM, 800mA, 0805 , FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:120ohm; DC Current Rating:800mA; Product Range:MMZ Series; DC Resistance Max:0.12ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 445-MMZ2012Y121BT000DKR-ND 841-MMZ2012Y121BT000 33P7623 89R3125
Product Name Ferrite Beads and Chips 120 OHM Inductor and Choke Ferrite Bead, 0.12Ohm, 800Ma, 0805; Ferrite Case Style Tdk Ferrite Bead, 120 Ohm, 800Ma, 0805 , Full Reel; Ferrite Case Style Tdk
DCR 0.1200 ohms 0.1200 ohms 0.1200 ohms
Rated DC Current 800 milliamps 800 milliamps 800 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Inductor Kits & Accessories Design Sample Kit for FIRCH Series - 814-FIRCHK - Utmel Electronic Limited
Specs
Mounting Option Through Hole; Through Hole
DCR 40 ohms
Lead Style Through Hole
View Details
Fixed Inductors - 486-3102-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Surface Mount Inductors - 1620310 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details