TDK-Lambda Americas Inc., High Power Division Filters - Ferrite Beads and Chips MMZ2012Y102BTD25

Description
Win Source Part Number: 969535-MMZ2012Y102BT D25 Category: Filters>Ferrite Beads and Chips Series: MMZ Package: Tape & Reel Current Rating (Max): 500mA Standard Package: 4,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz DC Resistance (DCR) (Max): 300mOhm Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-172869-6,445-172 869-2,445-172869-1
Request a Quote Datasheet
Description
Win Source Part Number: 969535-MMZ2012Y102BT D25 Category: Filters>Ferrite Beads and Chips Series: MMZ Package: Tape & Reel Current Rating (Max): 500mA Standard Package: 4,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz DC Resistance (DCR) (Max): 300mOhm Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-172869-6,445-172 869-2,445-172869-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
969535-MMZ2012Y102BTD25
Filters - Ferrite Beads and Chips 969535-MMZ2012Y102BTD25
Win Source Part Number: 969535-MMZ2012Y102BT D25 Category: Filters>Ferrite Beads and Chips Series: MMZ Package: Tape & Reel Current Rating (Max): 500mA Standard Package: 4,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz DC Resistance (DCR) (Max): 300mOhm Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-172869-6,445-172 869-2,445-172869-1

Win Source Part Number: 969535-MMZ2012Y102BTD25
Category: Filters>Ferrite Beads and Chips
Series: MMZ
Package: Tape & Reel
Current Rating (Max): 500mA
Standard Package: 4,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.041" (1.05mm)
Number of Lines: 1
Impedance @ Frequency: 1 kOhms @ 100 MHz
DC Resistance (DCR) (Max): 300mOhm
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: TDK Corporation
Other Names: 445-172869-6,445-172869-2,445-172869-1

Buy Now
Ferrite Beads and Chips - 445-MMZ2012Y102BTD25TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ2012Y102BTD25TR-ND
Ferrite Beads and Chips 445-MMZ2012Y102BTD25TR-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm

Buy Now Datasheet
Inductor and Choke - 841-MMZ2012Y102BTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-MMZ2012Y102BTD25
Inductor and Choke 841-MMZ2012Y102BTD25
FERRITE BEAD 1K OHM 0805 1LN Product overview: MMZ2012Y102BTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012Y102BTD25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 0805 1LN Product overview: MMZ2012Y102BTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012Y102BTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Chip Bead, 2012, 0.3 Ohm, 0.5A Rohs Compliant Tdk - 69AH1511 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Chip Bead, 2012, 0.3 Ohm, 0.5A Rohs Compliant Tdk
69AH1511
Ferrite Chip Bead, 2012, 0.3 Ohm, 0.5A Rohs Compliant Tdk 69AH1511
FERRITE CHIP BEAD, 2012, 0.3 OHM, 0.5A ROHS COMPLIANT: YES

FERRITE CHIP BEAD, 2012, 0.3 OHM, 0.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Chip Inductors Ferrite Beads Inductors, Coils, and Chokes Chip Inductors
Product Number 969535-MMZ2012Y102BTD25 445-MMZ2012Y102BTD25TR-ND 841-MMZ2012Y102BTD25 69AH1511
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips Inductor and Choke Ferrite Chip Bead, 2012, 0.3 Ohm, 0.5A Rohs Compliant Tdk
Core Material Ferrite
DCR 0.3000 ohms 0.3000 ohms
Rated DC Current 500 milliamps 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Impedance 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-D21D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0.002uH 250MHz 2.1A Inductor and Choke - 71-0402HP-2N0XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0020 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers