TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MMZ2012Y102BT000

Description
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm
Request a Quote Datasheet
Description
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MMZ2012Y102BT000TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ2012Y102BT000TR-ND
Ferrite Beads and Chips 445-MMZ2012Y102BT000TR-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ2012Y102BT000CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ2012Y102BT000CT-ND
Ferrite Beads and Chips 445-MMZ2012Y102BT000CT-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm

Buy Now Datasheet
Inductor and Choke - 841-MMZ2012Y102BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-MMZ2012Y102BT000
Inductor and Choke 841-MMZ2012Y102BT000
FERRITE BEAD 1K OHM 0805 1LN Product overview: MMZ2012Y102BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012Y102BT000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 0805 1LN Product overview: MMZ2012Y102BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012Y102BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 1 Kohm, 500Ma, 0805 , Full Reel; Ferrite Case Style Tdk - 99R3625 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1 Kohm, 500Ma, 0805 , Full Reel; Ferrite Case Style Tdk
99R3625
Ferrite Bead, 1 Kohm, 500Ma, 0805 , Full Reel; Ferrite Case Style Tdk 99R3625
FERRITE BEAD, 1 KOHM, 500mA, 0805 , FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:1kohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 1 KOHM, 500mA, 0805 , FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:1kohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 1 Kohm, 500Ma, 0805; Ferrite Case Style Tdk - 89R3124 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1 Kohm, 500Ma, 0805; Ferrite Case Style Tdk
89R3124
Ferrite Bead, 1 Kohm, 500Ma, 0805; Ferrite Case Style Tdk 89R3124
FERRITE BEAD, 1 KOHM, 500mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:1kohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 1 KOHM, 500mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:1kohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MMZ2012Y102BT000
Bead/Filter/EMI Optimization >> Ferrite Beads MMZ2012Y102BT000
300mΩ ±25% 1kΩ@100MHz 0805 Ferrite Beads ROHS

300mΩ ±25% 1kΩ@100MHz 0805 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 445-MMZ2012Y102BT000TR-ND 841-MMZ2012Y102BT000 99R3625 MMZ2012Y102BT000
Product Name Ferrite Beads and Chips Inductor and Choke Ferrite Bead, 1 Kohm, 500Ma, 0805 , Full Reel; Ferrite Case Style Tdk Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.3000 ohms 0.3000 ohms 0.3000 ohms
Rated DC Current 500 milliamps 500 milliamps 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data