TDK Corporation Ferrite Beads and Chips - MMZ2012S800ATD25 MMZ2012S800ATD25

Description
Manufacturer: TDK Corporation Win Source Part Number: 927617-MMZ2012S800AT D25 Series: MMZ Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 0805 (2012 Metric) 800mA 100mOhm Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 445-172868-6, 445-172868-1, 445-172868-2
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 927617-MMZ2012S800AT D25 Series: MMZ Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 0805 (2012 Metric) 800mA 100mOhm Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 445-172868-6, 445-172868-1, 445-172868-2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MMZ2012S800ATD25 - MMZ2012S800ATD25 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MMZ2012S800ATD25
MMZ2012S800ATD25
Ferrite Beads and Chips - MMZ2012S800ATD25 MMZ2012S800ATD25
Manufacturer: TDK Corporation Win Source Part Number: 927617-MMZ2012S800AT D25 Series: MMZ Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 0805 (2012 Metric) 800mA 100mOhm Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 445-172868-6, 445-172868-1, 445-172868-2

Manufacturer: TDK Corporation
Win Source Part Number: 927617-MMZ2012S800ATD25
Series: MMZ
Operating Temperature Range: -55°C ~ 125°C
Features: Signal Line Ferrite Bead 0805 (2012 Metric) 800mA 100mOhm
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 445-172868-6, 445-172868-1, 445-172868-2

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MMZ2012S800ATD25
Product Name Ferrite Beads and Chips - MMZ2012S800ATD25
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Coffee Burr -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
A New Generation of Pellet Grill Igniter-Silicon Nitride Quartz Igniter -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Applications Ignition of biomass boilers, ignition of straw incinerators; Refractory or High Temperature Insulation
Performance Features High resistance to burning pellets
View Details
Ceramic Structural Parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina (optional feature); Carbide Material (optional feature); Silicon Carbide (optional feature); Aluminum Nitride (optional feature); SpecialtyMaterial (optional feature)
Shape / Form Custom Shape
Applications Structural
View Details