TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MMZ2012S601AT000

Description
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MMZ2012S601AT000CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ2012S601AT000CT-ND
Ferrite Beads and Chips 445-MMZ2012S601AT000CT-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ2012S601AT000TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ2012S601AT000TR-ND
Ferrite Beads and Chips 445-MMZ2012S601AT000TR-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ2012S601AT000DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ2012S601AT000DKR-ND
Ferrite Beads and Chips 445-MMZ2012S601AT000DKR-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm

Buy Now Datasheet
600 OHM Inductor and Choke - 841-MMZ2012S601AT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-MMZ2012S601AT000
600 OHM Inductor and Choke 841-MMZ2012S601AT000
FERRITE BEAD 600 OHM 0805 1LN Product overview: MMZ2012S601AT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012S601AT000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0805 1LN Product overview: MMZ2012S601AT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012S601AT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads - 7413163P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7413163P
Ferrite Beads 7413163P
TDK MMZ2012S601AT000 Ferrite Bead

TDK MMZ2012S601AT000 Ferrite Bead

Supplier's Site
Ferrite Beads - 1110869 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1110869
Ferrite Beads 1110869
TDK MMZ2012S601AT000 Ferrite Bead

TDK MMZ2012S601AT000 Ferrite Bead

Supplier's Site
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MMZ2012S601AT000
Bead/Filter/EMI Optimization >> Ferrite Beads MMZ2012S601AT000
300mΩ ±25% 600Ω@100MHz 0805 Ferrite Beads ROHS

300mΩ ±25% 600Ω@100MHz 0805 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 600 Ohm, 500Ma, 0805; Ferrite Case Style Tdk - 89R3122 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 600 Ohm, 500Ma, 0805; Ferrite Case Style Tdk
89R3122
Ferrite Bead, 600 Ohm, 500Ma, 0805; Ferrite Case Style Tdk 89R3122
FERRITE BEAD, 600 OHM, 500mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:600ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 600 OHM, 500mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:600ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 600 Ohm, 500Ma, 0805 , Full Reel; Ferrite Case Style Tdk - 91R2358 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 600 Ohm, 500Ma, 0805 , Full Reel; Ferrite Case Style Tdk
91R2358
Ferrite Bead, 600 Ohm, 500Ma, 0805 , Full Reel; Ferrite Case Style Tdk 91R2358
FERRITE BEAD, 600 OHM, 500mA, 0805 , FULL REEL; Ferrite Case Style:0805 [2012 Metric]; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification Standard:- RoHS Compliant: Yes

FERRITE BEAD, 600 OHM, 500mA, 0805 , FULL REEL; Ferrite Case Style:0805 [2012 Metric]; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 600R, 0.5A, 0805; Ferrite Case Style Tdk - 45AC5542 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 600R, 0.5A, 0805; Ferrite Case Style Tdk
45AC5542
Ferrite Bead, 600R, 0.5A, 0805; Ferrite Case Style Tdk 45AC5542
FERRITE BEAD, 600R, 0.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 600R, 0.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 445-MMZ2012S601AT000CT-ND 841-MMZ2012S601AT000 7413163P 1110869 MMZ2012S601AT000 89R3122 91R2358
Product Name Ferrite Beads and Chips 600 OHM Inductor and Choke Ferrite Beads Ferrite Beads Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 600 Ohm, 500Ma, 0805; Ferrite Case Style Tdk Ferrite Bead, 600 Ohm, 500Ma, 0805 , Full Reel; Ferrite Case Style Tdk
DCR 0.3000 ohms 0.3000 ohms 0.3000 ohms 0.3000 ohms
Rated DC Current 500 milliamps 500 milliamps 500 milliamps 500 milliamps 500 milliamps 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1660177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Lead Style Axial; Axial
View Details
Common Mode Chokes - 486-DKFP-E21E-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details