TDK-Lambda Americas Inc., High Power Division Filters - Ferrite Beads and Chips MMZ2012S400ATD25

Description
Win Source Part Number: 984456-MMZ2012S400AT D25 Category: Filters>Ferrite Beads and Chips Series: MMZ Package: Tape & Reel Current Rating (Max): 1A Standard Package: 4,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 40 Ohms @ 100 MHz DC Resistance (DCR) (Max): 100mOhm Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-172866-6,445-172 866-1,445-172866-2
Request a Quote Datasheet
Description
Win Source Part Number: 984456-MMZ2012S400AT D25 Category: Filters>Ferrite Beads and Chips Series: MMZ Package: Tape & Reel Current Rating (Max): 1A Standard Package: 4,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 40 Ohms @ 100 MHz DC Resistance (DCR) (Max): 100mOhm Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-172866-6,445-172 866-1,445-172866-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
984456-MMZ2012S400ATD25
Filters - Ferrite Beads and Chips 984456-MMZ2012S400ATD25
Win Source Part Number: 984456-MMZ2012S400AT D25 Category: Filters>Ferrite Beads and Chips Series: MMZ Package: Tape & Reel Current Rating (Max): 1A Standard Package: 4,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 40 Ohms @ 100 MHz DC Resistance (DCR) (Max): 100mOhm Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-172866-6,445-172 866-1,445-172866-2

Win Source Part Number: 984456-MMZ2012S400ATD25
Category: Filters>Ferrite Beads and Chips
Series: MMZ
Package: Tape & Reel
Current Rating (Max): 1A
Standard Package: 4,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.041" (1.05mm)
Number of Lines: 1
Impedance @ Frequency: 40 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 100mOhm
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: TDK Corporation
Other Names: 445-172866-6,445-172866-1,445-172866-2

Buy Now
Ferrite Beads and Chips - 445-MMZ2012S400ATD25TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ2012S400ATD25TR-ND
Ferrite Beads and Chips 445-MMZ2012S400ATD25TR-ND
40 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1A 100mOhm

40 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1A 100mOhm

Buy Now Datasheet
40 OHM Inductor and Choke - 841-MMZ2012S400ATD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40 OHM Inductor and Choke
841-MMZ2012S400ATD25
40 OHM Inductor and Choke 841-MMZ2012S400ATD25
FERRITE BEAD 40 OHM 0805 1LN Product overview: MMZ2012S400ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 40 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012S400ATD25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 40 OHM 0805 1LN Product overview: MMZ2012S400ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 40 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012S400ATD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Chip Bead, 2012, 0.1 Ohm, 1A Rohs Compliant Tdk - 69AH1509 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Chip Bead, 2012, 0.1 Ohm, 1A Rohs Compliant Tdk
69AH1509
Ferrite Chip Bead, 2012, 0.1 Ohm, 1A Rohs Compliant Tdk 69AH1509
FERRITE CHIP BEAD, 2012, 0.1 OHM, 1A ROHS COMPLIANT: YES

FERRITE CHIP BEAD, 2012, 0.1 OHM, 1A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Chip Inductors Ferrite Beads Inductors, Coils, and Chokes Chip Inductors
Product Number 984456-MMZ2012S400ATD25 445-MMZ2012S400ATD25TR-ND 841-MMZ2012S400ATD25 69AH1509
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips 40 OHM Inductor and Choke Ferrite Chip Bead, 2012, 0.1 Ohm, 1A Rohs Compliant Tdk
Core Material Ferrite
DCR 0.1000 ohms 0.1000 ohms
Rated DC Current 1000 milliamps 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Impedance 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.2200 ohms
View Details
2 suppliers