TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MMZ2012S301AT000

Description
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 600mA 200mOhm
Request a Quote Datasheet
Description
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 600mA 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MMZ2012S301AT000TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ2012S301AT000TR-ND
Ferrite Beads and Chips 445-MMZ2012S301AT000TR-ND
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 600mA 200mOhm

300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 600mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ2012S301AT000CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ2012S301AT000CT-ND
Ferrite Beads and Chips 445-MMZ2012S301AT000CT-ND
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 600mA 200mOhm

300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 600mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ2012S301AT000DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ2012S301AT000DKR-ND
Ferrite Beads and Chips 445-MMZ2012S301AT000DKR-ND
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 600mA 200mOhm

300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 600mA 200mOhm

Buy Now Datasheet
300 OHM Inductor and Choke - 841-MMZ2012S301AT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300 OHM Inductor and Choke
841-MMZ2012S301AT000
300 OHM Inductor and Choke 841-MMZ2012S301AT000
FERRITE BEAD 300 OHM 0805 1LN Product overview: MMZ2012S301AT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012S301AT000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 300 OHM 0805 1LN Product overview: MMZ2012S301AT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012S301AT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Chip Bead, 2012, 0.2 Ohm, 0.6A Rohs Compliant Tdk - 69AH1507 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Chip Bead, 2012, 0.2 Ohm, 0.6A Rohs Compliant Tdk
69AH1507
Ferrite Chip Bead, 2012, 0.2 Ohm, 0.6A Rohs Compliant Tdk 69AH1507
FERRITE CHIP BEAD, 2012, 0.2 OHM, 0.6A ROHS COMPLIANT: YES

FERRITE CHIP BEAD, 2012, 0.2 OHM, 0.6A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MMZ2012S301AT000
Bead/Filter/EMI Optimization >> Ferrite Beads MMZ2012S301AT000
200mΩ ±25% 300Ω@100MHz 0805 Ferrite Beads ROHS

200mΩ ±25% 300Ω@100MHz 0805 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors Ferrite Beads
Product Number 445-MMZ2012S301AT000TR-ND 841-MMZ2012S301AT000 69AH1507 MMZ2012S301AT000
Product Name Ferrite Beads and Chips 300 OHM Inductor and Choke Ferrite Chip Bead, 2012, 0.2 Ohm, 0.6A Rohs Compliant Tdk Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.2000 ohms 0.2000 ohms
Rated DC Current 600 milliamps 600 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6900 to ? microH
DCR 0.0770 ohms
View Details
3 suppliers