TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MMZ2012R600AT000

Description
60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1A 100mOhm
Request a Quote Datasheet
Description
60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1A 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MMZ2012R600AT000TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ2012R600AT000TR-ND
Ferrite Beads and Chips 445-MMZ2012R600AT000TR-ND
60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1A 100mOhm

60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1A 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ2012R600AT000DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ2012R600AT000DKR-ND
Ferrite Beads and Chips 445-MMZ2012R600AT000DKR-ND
60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1A 100mOhm

60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1A 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ2012R600AT000CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ2012R600AT000CT-ND
Ferrite Beads and Chips 445-MMZ2012R600AT000CT-ND
60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1A 100mOhm

60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1A 100mOhm

Buy Now Datasheet
60 OHM Inductor and Choke - 841-MMZ2012R600AT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60 OHM Inductor and Choke
841-MMZ2012R600AT000
60 OHM Inductor and Choke 841-MMZ2012R600AT000
FERRITE BEAD 60 OHM 0805 1LN Product overview: MMZ2012R600AT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012R600AT000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 60 OHM 0805 1LN Product overview: MMZ2012R600AT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012R600AT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MMZ2012R600AT000
Bead/Filter/EMI Optimization >> Ferrite Beads MMZ2012R600AT000
100mΩ ±25% 60Ω@100MHz 0805 Ferrite Beads ROHS

100mΩ ±25% 60Ω@100MHz 0805 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 60 Ohm, 1A, 0805; Ferrite Case Style Tdk - 89R3115 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 60 Ohm, 1A, 0805; Ferrite Case Style Tdk
89R3115
Ferrite Bead, 60 Ohm, 1A, 0805; Ferrite Case Style Tdk 89R3115
FERRITE BEAD, 60 OHM, 1A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:60ohm; DC Current Rating:1A; Product Range:MMZ Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

FERRITE BEAD, 60 OHM, 1A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:60ohm; DC Current Rating:1A; Product Range:MMZ Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 60 Ohm, 1A, 0805 , Full Reel; Ferrite Case Style Tdk - 91R2354 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 60 Ohm, 1A, 0805 , Full Reel; Ferrite Case Style Tdk
91R2354
Ferrite Bead, 60 Ohm, 1A, 0805 , Full Reel; Ferrite Case Style Tdk 91R2354
FERRITE BEAD, 60 OHM, 1A, 0805 , FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:60ohm; DC Current Rating:1A; Product Range:MMZ Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 60 OHM, 1A, 0805 , FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:60ohm; DC Current Rating:1A; Product Range:MMZ Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 445-MMZ2012R600AT000TR-ND 841-MMZ2012R600AT000 MMZ2012R600AT000 89R3115
Product Name Ferrite Beads and Chips 60 OHM Inductor and Choke Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 60 Ohm, 1A, 0805; Ferrite Case Style Tdk
DCR 0.1000 ohms 0.1000 ohms 0.1000 ohms
Rated DC Current 1000 milliamps 1000 milliamps 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1910368 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
Fixed Inductors - 1674-CL1008-J103JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details