TDK-Lambda Americas Inc., High Power Division Filters - Ferrite Beads and Chips MMZ2012R300ATD25

Description
Win Source Part Number: 1369083-MMZ2012R300A TD25 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MMZ Package: Tape & Reel Product Status: Last Time Buy Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.041" (1.05mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 30 Ohms @ 100 MHz Current Rating (Max): 1.5A DC Resistance (DCR) (Max): 50mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1369083-MMZ2012R300A TD25 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MMZ Package: Tape & Reel Product Status: Last Time Buy Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.041" (1.05mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 30 Ohms @ 100 MHz Current Rating (Max): 1.5A DC Resistance (DCR) (Max): 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369083-MMZ2012R300ATD25 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369083-MMZ2012R300ATD25
Filters - Ferrite Beads and Chips 1369083-MMZ2012R300ATD25
Win Source Part Number: 1369083-MMZ2012R300A TD25 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MMZ Package: Tape & Reel Product Status: Last Time Buy Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.041" (1.05mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 30 Ohms @ 100 MHz Current Rating (Max): 1.5A DC Resistance (DCR) (Max): 50mOhm

Win Source Part Number: 1369083-MMZ2012R300ATD25
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MMZ
Package: Tape & Reel
Product Status: Last Time Buy
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.041" (1.05mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 30 Ohms @ 100 MHz
Current Rating (Max): 1.5A
DC Resistance (DCR) (Max): 50mOhm

Buy Now Datasheet
30 OHM Inductor and Choke - 841-MMZ2012R300ATD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30 OHM Inductor and Choke
841-MMZ2012R300ATD25
30 OHM Inductor and Choke 841-MMZ2012R300ATD25
FERRITE BEAD 30 OHM 0805 1LN Product overview: MMZ2012R300ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012R300ATD25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 30 OHM 0805 1LN Product overview: MMZ2012R300ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012R300ATD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 445-MMZ2012R300ATD25TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ2012R300ATD25TR-ND
Ferrite Beads and Chips 445-MMZ2012R300ATD25TR-ND
30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1.5A 50mOhm

30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1.5A 50mOhm

Buy Now Datasheet
Ferrite Chip Bead, 2012, 0.05 Ohm, 1.5A Rohs Compliant Tdk - 69AH1502 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Chip Bead, 2012, 0.05 Ohm, 1.5A Rohs Compliant Tdk
69AH1502
Ferrite Chip Bead, 2012, 0.05 Ohm, 1.5A Rohs Compliant Tdk 69AH1502
FERRITE CHIP BEAD, 2012, 0.05 OHM, 1.5A ROHS COMPLIANT: YES

FERRITE CHIP BEAD, 2012, 0.05 OHM, 1.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Ferrite Beads Chip Inductors
Product Number 1369083-MMZ2012R300ATD25 841-MMZ2012R300ATD25 445-MMZ2012R300ATD25TR-ND 69AH1502
Product Name Filters - Ferrite Beads and Chips 30 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Chip Bead, 2012, 0.05 Ohm, 1.5A Rohs Compliant Tdk
Core Material Ferrite
DCR 0.0500 ohms 0.0500 ohms
Rated DC Current 1500 milliamps 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Impedance 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data