TDK Corporation Ferrite Beads and Chips - MMZ2012R121ATD25 MMZ2012R121ATD25

Description
Manufacturer: TDK Corporation Win Source Part Number: 927615-MMZ2012R121AT D25 Series: MMZ Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 0805 (2012 Metric) 800mA 120mOhm Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 445-172856-6, 445-172856-2, 445-172856-1
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 927615-MMZ2012R121AT D25 Series: MMZ Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 0805 (2012 Metric) 800mA 120mOhm Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 445-172856-6, 445-172856-2, 445-172856-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MMZ2012R121ATD25 - MMZ2012R121ATD25 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MMZ2012R121ATD25
MMZ2012R121ATD25
Ferrite Beads and Chips - MMZ2012R121ATD25 MMZ2012R121ATD25
Manufacturer: TDK Corporation Win Source Part Number: 927615-MMZ2012R121AT D25 Series: MMZ Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 0805 (2012 Metric) 800mA 120mOhm Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 445-172856-6, 445-172856-2, 445-172856-1

Manufacturer: TDK Corporation
Win Source Part Number: 927615-MMZ2012R121ATD25
Series: MMZ
Operating Temperature Range: -55°C ~ 125°C
Features: Signal Line Ferrite Bead 0805 (2012 Metric) 800mA 120mOhm
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 445-172856-6, 445-172856-2, 445-172856-1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MMZ2012R121ATD25
Product Name Ferrite Beads and Chips - MMZ2012R121ATD25
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
High Purity Alumina Beads and Mill Jars -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications HV / Electrical; Scientific Research
Performance Features High corrosion resistance to the acid and the alkali
View Details
Wire bonding Capillary -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details