TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MMZ2012D301BT000

Description
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 400mA 500mOhm
Request a Quote Datasheet
Description
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 400mA 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MMZ2012D301BT000TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ2012D301BT000TR-ND
Ferrite Beads and Chips 445-MMZ2012D301BT000TR-ND
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 400mA 500mOhm

300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 400mA 500mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ2012D301BT000CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ2012D301BT000CT-ND
Ferrite Beads and Chips 445-MMZ2012D301BT000CT-ND
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 400mA 500mOhm

300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 400mA 500mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ2012D301BT000DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ2012D301BT000DKR-ND
Ferrite Beads and Chips 445-MMZ2012D301BT000DKR-ND
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 400mA 500mOhm

300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 400mA 500mOhm

Buy Now Datasheet
300 OHM Inductor and Choke - 841-MMZ2012D301BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300 OHM Inductor and Choke
841-MMZ2012D301BT000
300 OHM Inductor and Choke 841-MMZ2012D301BT000
FERRITE BEAD 300 OHM 0805 1LN Product overview: MMZ2012D301BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012D301BT000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 300 OHM 0805 1LN Product overview: MMZ2012D301BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012D301BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 300 Ohm, 400Ma, 0805; Ferrite Case Style Tdk - 89R3108 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 300 Ohm, 400Ma, 0805; Ferrite Case Style Tdk
89R3108
Ferrite Bead, 300 Ohm, 400Ma, 0805; Ferrite Case Style Tdk 89R3108
FERRITE BEAD, 300 OHM, 400mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:300ohm; DC Current Rating:400mA; Product Range:MMZ Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 300 OHM, 400mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:300ohm; DC Current Rating:400mA; Product Range:MMZ Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 300 Ohm, 400Ma, 0805 , Full Reel; Ferrite Case Style Tdk - 91R2353 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 300 Ohm, 400Ma, 0805 , Full Reel; Ferrite Case Style Tdk
91R2353
Ferrite Bead, 300 Ohm, 400Ma, 0805 , Full Reel; Ferrite Case Style Tdk 91R2353
FERRITE BEAD, 300 OHM, 400mA, 0805 , FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:300ohm; DC Current Rating:400mA; Product Range:MMZ Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 300 OHM, 400mA, 0805 , FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:300ohm; DC Current Rating:400mA; Product Range:MMZ Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 445-MMZ2012D301BT000TR-ND 841-MMZ2012D301BT000 89R3108
Product Name Ferrite Beads and Chips 300 OHM Inductor and Choke Ferrite Bead, 300 Ohm, 400Ma, 0805; Ferrite Case Style Tdk
DCR 0.5000 ohms 0.5000 ohms
Rated DC Current 400 milliamps 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C21C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1620268 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details