TDK Corporation Ferrite Bead, 600 Ohm, 500Ma, 0603; Ferrite Case Style Tdk MMZ1608Y601B

Description
FERRITE BEAD, 600 OHM, 500mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 600 OHM, 500mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 600 Ohm, 500Ma, 0603; Ferrite Case Style Tdk - 89R3106 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 600 Ohm, 500Ma, 0603; Ferrite Case Style Tdk
89R3106
Ferrite Bead, 600 Ohm, 500Ma, 0603; Ferrite Case Style Tdk 89R3106
FERRITE BEAD, 600 OHM, 500mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 600 OHM, 500mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 89R3106
Product Name Ferrite Bead, 600 Ohm, 500Ma, 0603; Ferrite Case Style Tdk
Impedance 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-201 0402AF-201XJLW - Coilcraft, Inc.
Specs
Impedance 120 ohms
DCR 0.4400 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Ferrite Beads - 2455751P - RS Components, Ltd.
Specs
Impedance 120 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers