TDK U.S.A. Corporation Ferrite Beads and Chips MMZ1608Y301BTD25

Description
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm
Request a Quote Datasheet
Description
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MMZ1608Y301BTD25TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608Y301BTD25TR-ND
Ferrite Beads and Chips 445-MMZ1608Y301BTD25TR-ND
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608Y301BTD25CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608Y301BTD25CT-ND
Ferrite Beads and Chips 445-MMZ1608Y301BTD25CT-ND
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608Y301BTD25DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608Y301BTD25DKR-ND
Ferrite Beads and Chips 445-MMZ1608Y301BTD25DKR-ND
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

Buy Now Datasheet
300 OHM Inductor and Choke - 841-MMZ1608Y301BTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300 OHM Inductor and Choke
841-MMZ1608Y301BTD25
300 OHM Inductor and Choke 841-MMZ1608Y301BTD25
FERRITE BEAD 300 OHM 0603 1LN Product overview: MMZ1608Y301BTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608Y301BTD25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 300 OHM 0603 1LN Product overview: MMZ1608Y301BTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608Y301BTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Inductors, Coils, and Chokes
Product Number 445-MMZ1608Y301BTD25TR-ND 841-MMZ1608Y301BTD25
Product Name Ferrite Beads and Chips 300 OHM Inductor and Choke
DCR 0.3000 ohms
Rated DC Current 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Testing Frequency 800 kHz
View Details
Automotive 0.0036uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N6XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 2 (+/- %)
View Details
Common Mode Chokes - 486-5738-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details