FERRITE BEAD 30 OHM 0603 1LN Product overview: MMZ1608Y300BTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608Y300BTA00
30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.5A 50mOhm
30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.5A 50mOhm
30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.5A 50mOhm
FERRITE BEAD, 30 OHM, 1.5A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:30ohm; DC Current Rating:1.5A; Product Range:MMZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes
FERRITE BEAD, 30 OHM, 1.5A, 0603 , FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:30ohm; DC Current Rating:1.5A; Product Range:MMZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 841-MMZ1608Y300BTA00 | 445-MMZ1608Y300BTA00TR-ND | 99R3615 |
| Product Name | 30 OHM Inductor and Choke | Ferrite Beads and Chips | Ferrite Bead, 30 Ohm, 1.5A, 0603; Ferrite Case Style Tdk |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | ||
| Technology | Multi-Layer | ||
| Inductance Tolerance | 25 (+/- %) | ||
| Impedance | 30 ohms | 30 ohms |