TDK Corporation Ferrite Beads and Chips - MMZ1608Y221BTA00 MMZ1608Y221BTA00

Description
Manufacturer: TDK Corporation Win Source Part Number: 747619-MMZ1608Y221BT A00 Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 17+ Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 747619-MMZ1608Y221BT A00 Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 17+ Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MMZ1608Y221BTA00 - MMZ1608Y221BTA00 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MMZ1608Y221BTA00
MMZ1608Y221BTA00
Ferrite Beads and Chips - MMZ1608Y221BTA00 MMZ1608Y221BTA00
Manufacturer: TDK Corporation Win Source Part Number: 747619-MMZ1608Y221BT A00 Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 17+ Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 747619-MMZ1608Y221BTA00
Manufacturer Homepage: www.tdk.com
Reference case: SMD
Reference Date Code: 17+
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MMZ1608Y221BTA00
Product Name Ferrite Beads and Chips - MMZ1608Y221BTA00
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Pumps; medical device applications; pump shaft bearing and sliding sections
View Details
Metalized Ceramic Coil Bodies -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form Custom Shape
Applications HV / Electrical; Mobile Phones, Digital Cameras, Notebook Computers, Liquid Crystal Displays, Network Transformers
View Details
Ceramic Substrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details