TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MMZ1608Y102BTA00

Description
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 500mOhm
Request a Quote Datasheet
Description
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MMZ1608Y102BTA00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608Y102BTA00CT-ND
Ferrite Beads and Chips 445-MMZ1608Y102BTA00CT-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 500mOhm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 500mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608Y102BTA00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608Y102BTA00DKR-ND
Ferrite Beads and Chips 445-MMZ1608Y102BTA00DKR-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 500mOhm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 500mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608Y102BTA00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608Y102BTA00TR-ND
Ferrite Beads and Chips 445-MMZ1608Y102BTA00TR-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 500mOhm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 500mOhm

Buy Now Datasheet
Inductor and Choke - 841-MMZ1608Y102BTA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-MMZ1608Y102BTA00
Inductor and Choke 841-MMZ1608Y102BTA00
FERRITE BEAD 1K OHM 0603 1LN Product overview: MMZ1608Y102BTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608Y102BTA00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 0603 1LN Product overview: MMZ1608Y102BTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608Y102BTA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads - 7413150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7413150
Ferrite Beads 7413150
TDK MMZ1608Y102BTA00 Ferrite Bead

TDK MMZ1608Y102BTA00 Ferrite Bead

Supplier's Site
Ferrite Beads - 7413150P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7413150P
Ferrite Beads 7413150P
TDK MMZ1608Y102BTA00 Ferrite Bead

TDK MMZ1608Y102BTA00 Ferrite Bead

Supplier's Site
Ferrite Bead, 0.5Ohm, 400Ma, 0603; Ferrite Case Style Tdk - 33P7606 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.5Ohm, 400Ma, 0603; Ferrite Case Style Tdk
33P7606
Ferrite Bead, 0.5Ohm, 400Ma, 0603; Ferrite Case Style Tdk 33P7606
FERRITE BEAD, 0.5OHM, 400mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Ferrite Mounting:SMD; Impedance Tolerance:± 25%; DC Current Rating:400mA; DC Resistance Max:0.5ohm; Series:MMZ; Frequency Range:80MHz to 400MHz RoHS Compliant: Yes

FERRITE BEAD, 0.5OHM, 400mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Ferrite Mounting:SMD; Impedance Tolerance:± 25%; DC Current Rating:400mA; DC Resistance Max:0.5ohm; Series:MMZ; Frequency Range:80MHz to 400MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.5Ohm, 400Ma, 0603, Full Reel; Ferrite Case Style Tdk - 89R3099 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.5Ohm, 400Ma, 0603, Full Reel; Ferrite Case Style Tdk
89R3099
Ferrite Bead, 0.5Ohm, 400Ma, 0603, Full Reel; Ferrite Case Style Tdk 89R3099
FERRITE BEAD, 0.5OHM, 400MA, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:400mA; Product Range:MMZ Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.5OHM, 400MA, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:400mA; Product Range:MMZ Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MMZ1608Y102BTA00
Bead/Filter/EMI Optimization >> Ferrite Beads MMZ1608Y102BTA00
500mΩ ±25% 1kΩ@100MHz 0603 Ferrite Beads ROHS

500mΩ ±25% 1kΩ@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 445-MMZ1608Y102BTA00CT-ND 841-MMZ1608Y102BTA00 7413150 7413150P 33P7606 89R3099 MMZ1608Y102BTA00
Product Name Ferrite Beads and Chips Inductor and Choke Ferrite Beads Ferrite Beads Ferrite Bead, 0.5Ohm, 400Ma, 0603; Ferrite Case Style Tdk Ferrite Bead, 0.5Ohm, 400Ma, 0603, Full Reel; Ferrite Case Style Tdk Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms
Rated DC Current 400 milliamps 400 milliamps 400 milliamps 400 milliamps 400 milliamps 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2825-026 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 92000 to 2000 microH
View Details
2 suppliers