TDK-Lambda Americas Inc., High Power Division 600 OHM Inductor and Choke MMZ1608S601ATA00

Description
FERRITE BEAD 600 OHM 0603 1LN Product overview: MMZ1608S601ATA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608S601ATA00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 600 OHM 0603 1LN Product overview: MMZ1608S601ATA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608S601ATA00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 OHM Inductor and Choke - 841-MMZ1608S601ATA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-MMZ1608S601ATA00
600 OHM Inductor and Choke 841-MMZ1608S601ATA00
FERRITE BEAD 600 OHM 0603 1LN Product overview: MMZ1608S601ATA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608S601ATA00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0603 1LN Product overview: MMZ1608S601ATA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608S601ATA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 445-MMZ1608S601ATA00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608S601ATA00DKR-ND
Ferrite Beads and Chips 445-MMZ1608S601ATA00DKR-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 400mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 400mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608S601ATA00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608S601ATA00TR-ND
Ferrite Beads and Chips 445-MMZ1608S601ATA00TR-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 400mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 400mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608S601ATA00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608S601ATA00CT-ND
Ferrite Beads and Chips 445-MMZ1608S601ATA00CT-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 400mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 400mOhm

Buy Now Datasheet
Ferrite Beads - 7865034 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7865034
Ferrite Beads 7865034
TDK MMZ1608S601ATA00 Ferrite Bead

TDK MMZ1608S601ATA00 Ferrite Bead

Supplier's Site
Ferrite Beads - 7865034P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7865034P
Ferrite Beads 7865034P
TDK MMZ1608S601ATA00 Ferrite Bead

TDK MMZ1608S601ATA00 Ferrite Bead

Supplier's Site
Ferrite Beads - 1094152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1094152
Ferrite Beads 1094152
TDK MMZ1608S601ATA00 Ferrite Bead

TDK MMZ1608S601ATA00 Ferrite Bead

Supplier's Site
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MMZ1608S601ATA00
Bead/Filter/EMI Optimization >> Ferrite Beads MMZ1608S601ATA00
400mΩ ±25% 600Ω@100MHz 0603 Ferrite Beads ROHS

400mΩ ±25% 600Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 0.35Ohm, 500Ma, 0603; Ferrite Case Style Tdk - 33P7604 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.35Ohm, 500Ma, 0603; Ferrite Case Style Tdk
33P7604
Ferrite Bead, 0.35Ohm, 500Ma, 0603; Ferrite Case Style Tdk 33P7604
FERRITE BEAD, 0.35OHM, 500MA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 0.35OHM, 500MA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 600 Ohm, 500Ma, 0603; Ferrite Case Style Tdk - 89R3097 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 600 Ohm, 500Ma, 0603; Ferrite Case Style Tdk
89R3097
Ferrite Bead, 600 Ohm, 500Ma, 0603; Ferrite Case Style Tdk 89R3097
FERRITE BEAD, 600 OHM, 500mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 600 OHM, 500mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 841-MMZ1608S601ATA00 445-MMZ1608S601ATA00DKR-ND 7865034 7865034P MMZ1608S601ATA00 33P7604 89R3097
Product Name 600 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Beads Ferrite Beads Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 0.35Ohm, 500Ma, 0603; Ferrite Case Style Tdk Ferrite Bead, 600 Ohm, 500Ma, 0603; Ferrite Case Style Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 600 ohms 600 ohms 600 ohms 600 ohms 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J274JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1711186 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Fixed Inductors - 486-3103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details