TDK Corporation Ferrite Beads and Chips - MMZ1608S202ATD25 MMZ1608S202ATD25

Description
Manufacturer: TDK Corporation Win Source Part Number: 885493-MMZ1608S202AT D25 Series: MMZ Operating Temperature Range: -55°C ~ 125°C Features: 2 kOhms @ 100 MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 900mOhm Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 445-172838-6, 445-172838-1, 445-172838-2
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 885493-MMZ1608S202AT D25 Series: MMZ Operating Temperature Range: -55°C ~ 125°C Features: 2 kOhms @ 100 MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 900mOhm Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 445-172838-6, 445-172838-1, 445-172838-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MMZ1608S202ATD25 - MMZ1608S202ATD25 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MMZ1608S202ATD25
MMZ1608S202ATD25
Ferrite Beads and Chips - MMZ1608S202ATD25 MMZ1608S202ATD25
Manufacturer: TDK Corporation Win Source Part Number: 885493-MMZ1608S202AT D25 Series: MMZ Operating Temperature Range: -55°C ~ 125°C Features: 2 kOhms @ 100 MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 900mOhm Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 445-172838-6, 445-172838-1, 445-172838-2

Manufacturer: TDK Corporation
Win Source Part Number: 885493-MMZ1608S202ATD25
Series: MMZ
Operating Temperature Range: -55°C ~ 125°C
Features: 2 kOhms @ 100 MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 900mOhm
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 445-172838-6, 445-172838-1, 445-172838-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MMZ1608S202ATD25
Product Name Ferrite Beads and Chips - MMZ1608S202ATD25
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details
Aluminum-Based Silicon Carbide Structural Parts -  - Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
Thermal Conductivity 163 to 255 W/m-K (94.18 to 147 BTU-ft/hr-ft²-F)
CTE 4.5 to 16 µm/m-C (2.5 to 8.89 µin/in-F)
View Details