TDK-Lambda Americas Inc., High Power Division Inductor and Choke MMZ1608S102ATA00

Description
FERRITE BEAD 1K OHM 0603 1LN Product overview: MMZ1608S102ATA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608S102ATA00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 1K OHM 0603 1LN Product overview: MMZ1608S102ATA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608S102ATA00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 841-MMZ1608S102ATA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-MMZ1608S102ATA00
Inductor and Choke 841-MMZ1608S102ATA00
FERRITE BEAD 1K OHM 0603 1LN Product overview: MMZ1608S102ATA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608S102ATA00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 0603 1LN Product overview: MMZ1608S102ATA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608S102ATA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 445-MMZ1608S102ATA00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608S102ATA00CT-ND
Ferrite Beads and Chips 445-MMZ1608S102ATA00CT-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 500mOhm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 500mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608S102ATA00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608S102ATA00DKR-ND
Ferrite Beads and Chips 445-MMZ1608S102ATA00DKR-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 500mOhm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 500mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608S102ATA00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608S102ATA00TR-ND
Ferrite Beads and Chips 445-MMZ1608S102ATA00TR-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 500mOhm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 500mOhm

Buy Now Datasheet
Ferrite Beads - 7413144P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7413144P
Ferrite Beads 7413144P
TDK MMZ1608S102ATA00 Ferrite Bead

TDK MMZ1608S102ATA00 Ferrite Bead

Supplier's Site
Ferrite Beads - 7413144 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7413144
Ferrite Beads 7413144
TDK MMZ1608S102ATA00 Ferrite Bead

TDK MMZ1608S102ATA00 Ferrite Bead

Supplier's Site
Ferrite Beads - 1110868 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1110868
Ferrite Beads 1110868
TDK MMZ1608S102ATA00 Ferrite Bead

TDK MMZ1608S102ATA00 Ferrite Bead

Supplier's Site
Ferrite Bead, 1 Kohm, 400Ma, 0603; Ferrite Case Style Tdk - 89R3092 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1 Kohm, 400Ma, 0603; Ferrite Case Style Tdk
89R3092
Ferrite Bead, 1 Kohm, 400Ma, 0603; Ferrite Case Style Tdk 89R3092
FERRITE BEAD, 1 KOHM, 400mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:400mA; Product Range:MMZ Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 1 KOHM, 400mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:400mA; Product Range:MMZ Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 1 Kohm, 400Ma, 0603 , Full Reel; Ferrite Case Style Tdk - 91R2345 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1 Kohm, 400Ma, 0603 , Full Reel; Ferrite Case Style Tdk
91R2345
Ferrite Bead, 1 Kohm, 400Ma, 0603 , Full Reel; Ferrite Case Style Tdk 91R2345
FERRITE BEAD, 1 KOHM, 400mA, 0603 , FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:400mA; Product Range:MMZ Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 1 KOHM, 400mA, 0603 , FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:400mA; Product Range:MMZ Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 1K, 0.4A, 0603; Ferrite Case Style Tdk - 45AC5535 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1K, 0.4A, 0603; Ferrite Case Style Tdk
45AC5535
Ferrite Bead, 1K, 0.4A, 0603; Ferrite Case Style Tdk 45AC5535
FERRITE BEAD, 1K, 0.4A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:1kohm; DC Current Rating:400mA; Product Range:MMZ Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 1K, 0.4A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:1kohm; DC Current Rating:400mA; Product Range:MMZ Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MMZ1608S102ATA00
Bead/Filter/EMI Optimization >> Ferrite Beads MMZ1608S102ATA00
500mΩ ±25% 1kΩ@100MHz 0603 Ferrite Beads ROHS

500mΩ ±25% 1kΩ@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 841-MMZ1608S102ATA00 445-MMZ1608S102ATA00CT-ND 7413144P 7413144 89R3092 45AC5535 MMZ1608S102ATA00
Product Name Inductor and Choke Ferrite Beads and Chips Ferrite Beads Ferrite Beads Ferrite Bead, 1 Kohm, 400Ma, 0603; Ferrite Case Style Tdk Ferrite Bead, 1K, 0.4A, 0603; Ferrite Case Style Tdk Bead/Filter/EMI Optimization >> Ferrite Beads
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J103JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1-1624112-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0020 microH
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-22N 0402CT-22NXJRW , 0402CT-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details