TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips - MMZ1608R600ATA00 MMZ1608R600ATA00

Description
Manufacturer: TDK Corporation Win Source Part Number: 1078538-MMZ1608R600A TA00 Packaging: Reel - TR Current Rating (Max): 800mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 60 Ohm @ 100MHz DC Resistance (DCR) (Max): 100 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1078538-MMZ1608R600A TA00 Packaging: Reel - TR Current Rating (Max): 800mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 60 Ohm @ 100MHz DC Resistance (DCR) (Max): 100 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MMZ1608R600ATA00 - MMZ1608R600ATA00 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MMZ1608R600ATA00
MMZ1608R600ATA00
Ferrite Beads and Chips - MMZ1608R600ATA00 MMZ1608R600ATA00
Manufacturer: TDK Corporation Win Source Part Number: 1078538-MMZ1608R600A TA00 Packaging: Reel - TR Current Rating (Max): 800mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 60 Ohm @ 100MHz DC Resistance (DCR) (Max): 100 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1078538-MMZ1608R600ATA00
Packaging: Reel - TR
Current Rating (Max): 800mA
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 60 Ohm @ 100MHz
DC Resistance (DCR) (Max): 100 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ferrite Chip Beads Rohs Compliant Tdk - 81AC9223 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Chip Beads Rohs Compliant Tdk
81AC9223
Ferrite Chip Beads Rohs Compliant Tdk 81AC9223
FERRITE CHIP BEADS ROHS COMPLIANT: YES

FERRITE CHIP BEADS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Industrial Ceramic Materials Electroceramics
Product Number MMZ1608R600ATA00 81AC9223
Product Name Ferrite Beads and Chips - MMZ1608R600ATA00 Ferrite Chip Beads Rohs Compliant Tdk
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Magnesium Stabilized Zirconia Ceramic -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Aluminum Nitride; Zirconia; SpecialtyMaterial
Applications Metal powder industry
Performance Features High thermal shock resistance
View Details
Magnesium Oxide Stabilized Zirconia Ceramic Sleeves -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details