TDK U.S.A. Corporation Ferrite Beads and Chips MMZ1608R300ATA00

Description
30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.5A 50mOhm
Request a Quote Datasheet
Description
30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.5A 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MMZ1608R300ATA00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608R300ATA00CT-ND
Ferrite Beads and Chips 445-MMZ1608R300ATA00CT-ND
30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.5A 50mOhm

30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.5A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608R300ATA00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608R300ATA00TR-ND
Ferrite Beads and Chips 445-MMZ1608R300ATA00TR-ND
30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.5A 50mOhm

30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.5A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608R300ATA00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608R300ATA00DKR-ND
Ferrite Beads and Chips 445-MMZ1608R300ATA00DKR-ND
30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.5A 50mOhm

30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.5A 50mOhm

Buy Now Datasheet
30 OHM Inductor and Choke - 841-MMZ1608R300ATA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30 OHM Inductor and Choke
841-MMZ1608R300ATA00
30 OHM Inductor and Choke 841-MMZ1608R300ATA00
FERRITE BEAD 30 OHM 0603 1LN Product overview: MMZ1608R300ATA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608R300ATA00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 30 OHM 0603 1LN Product overview: MMZ1608R300ATA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608R300ATA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MMZ1608R300ATA00
Bead/Filter/EMI Optimization >> Ferrite Beads MMZ1608R300ATA00
50mΩ ±25% 30Ω@100MHz 0603 Ferrite Beads ROHS

50mΩ ±25% 30Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 30 Ohm, 1.5A, 0603 , Full Reel; Ferrite Case Style Tdk - 99R3611 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 30 Ohm, 1.5A, 0603 , Full Reel; Ferrite Case Style Tdk
99R3611
Ferrite Bead, 30 Ohm, 1.5A, 0603 , Full Reel; Ferrite Case Style Tdk 99R3611
FERRITE BEAD, 30 OHM, 1.5A, 0603 , FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:30ohm; DC Current Rating:1.5A; Product Range:MMZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 30 OHM, 1.5A, 0603 , FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:30ohm; DC Current Rating:1.5A; Product Range:MMZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 445-MMZ1608R300ATA00CT-ND 841-MMZ1608R300ATA00 MMZ1608R300ATA00 99R3611
Product Name Ferrite Beads and Chips 30 OHM Inductor and Choke Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 30 Ohm, 1.5A, 0603 , Full Reel; Ferrite Case Style Tdk
DCR 0.0500 ohms 0.0500 ohms 0.0500 ohms
Rated DC Current 1500 milliamps 1500 milliamps 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1678251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Q Factor 40
View Details
Fixed Inductors - 1674-CL1008-2124JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details