TDK U.S.A. Corporation 470 OHM Inductor and Choke MMZ1608Q471BTD25

Description
FERRITE BEAD 470 OHM 0603 1LN Product overview: MMZ1608Q471BTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608Q471BTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 470 OHM 0603 1LN Product overview: MMZ1608Q471BTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608Q471BTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
470 OHM Inductor and Choke - 841-MMZ1608Q471BTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 OHM Inductor and Choke
841-MMZ1608Q471BTD25
470 OHM Inductor and Choke 841-MMZ1608Q471BTD25
FERRITE BEAD 470 OHM 0603 1LN Product overview: MMZ1608Q471BTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608Q471BTD25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 470 OHM 0603 1LN Product overview: MMZ1608Q471BTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608Q471BTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Ferrite Beads and Chips - 1369319-MMZ1608Q471BTD25 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369319-MMZ1608Q471BTD25
Filters - Ferrite Beads and Chips 1369319-MMZ1608Q471BTD25
Win Source Part Number: 1369319-MMZ1608Q471B TD25 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MMZ Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 470 Ohms @ 100 MHz Current Rating (Max): 300mA DC Resistance (DCR) (Max): 700mOhm

Win Source Part Number: 1369319-MMZ1608Q471BTD25
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MMZ
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 470 Ohms @ 100 MHz
Current Rating (Max): 300mA
DC Resistance (DCR) (Max): 700mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608Q471BTD25CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608Q471BTD25CT-ND
Ferrite Beads and Chips 445-MMZ1608Q471BTD25CT-ND
470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 700mOhm

470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 700mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608Q471BTD25DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608Q471BTD25DKR-ND
Ferrite Beads and Chips 445-MMZ1608Q471BTD25DKR-ND
470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 700mOhm

470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 700mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608Q471BTD25TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608Q471BTD25TR-ND
Ferrite Beads and Chips 445-MMZ1608Q471BTD25TR-ND
470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 700mOhm

470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 700mOhm

Buy Now Datasheet
Ferrite Bead, 470 Ohm, 0.3A, 0603 Rohs Compliant Tdk - 30AJ5261 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 470 Ohm, 0.3A, 0603 Rohs Compliant Tdk
30AJ5261
Ferrite Bead, 470 Ohm, 0.3A, 0603 Rohs Compliant Tdk 30AJ5261
FERRITE BEAD, 470 OHM, 0.3A, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, 470 OHM, 0.3A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Ferrite Beads Ferrite Beads
Product Number 841-MMZ1608Q471BTD25 1369319-MMZ1608Q471BTD25 445-MMZ1608Q471BTD25CT-ND 30AJ5261
Product Name 470 OHM Inductor and Choke Filters - Ferrite Beads and Chips Ferrite Beads and Chips Ferrite Bead, 470 Ohm, 0.3A, 0603 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers