Win Source Part Number: 1369182-MMZ1608Q102B
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MMZ
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 1 kOhms @ 100 MHz
Current Rating (Max): 200mA
DC Resistance (DCR) (Max): 1Ohm
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 1Ohm
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 1Ohm
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 1Ohm
FERRITE BEAD 1K OHM 0603 1LN Product overview: MMZ1608Q102BTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608Q102BTD25
FERRITE BEAD, 1 KOHM, 0.2A, 0603 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 1369182-MMZ1608Q102BTD25 | 445-MMZ1608Q102BTD25TR-ND | 841-MMZ1608Q102BTD25 | 30AJ5259 |
| Product Name | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips | Inductor and Choke | Ferrite Bead, 1 Kohm, 0.2A, 0603 Rohs Compliant Tdk |
| Core Material | Ferrite | |||
| DCR | 1 ohms | 1 ohms | ||
| Rated DC Current | 200 milliamps | 200 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Impedance | 1000 ohms | 1000 ohms |