TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MMZ1608F470BTA00

Description
47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 400mOhm
Request a Quote Datasheet
Description
47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MMZ1608F470BTA00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608F470BTA00DKR-ND
Ferrite Beads and Chips 445-MMZ1608F470BTA00DKR-ND
47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 400mOhm

47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 400mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608F470BTA00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608F470BTA00TR-ND
Ferrite Beads and Chips 445-MMZ1608F470BTA00TR-ND
47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 400mOhm

47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 400mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608F470BTA00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608F470BTA00CT-ND
Ferrite Beads and Chips 445-MMZ1608F470BTA00CT-ND
47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 400mOhm

47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 400mOhm

Buy Now Datasheet
47 OHM Inductor and Choke - 841-MMZ1608F470BTA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47 OHM Inductor and Choke
841-MMZ1608F470BTA00
47 OHM Inductor and Choke 841-MMZ1608F470BTA00
FERRITE BEAD 47 OHM 0603 1LN Product overview: MMZ1608F470BTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608F470BTA00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 47 OHM 0603 1LN Product overview: MMZ1608F470BTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608F470BTA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Chip Bead, 1608, 0.4 Ohm, 0.5A Rohs Compliant Tdk - 69AH1477 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Chip Bead, 1608, 0.4 Ohm, 0.5A Rohs Compliant Tdk
69AH1477
Ferrite Chip Bead, 1608, 0.4 Ohm, 0.5A Rohs Compliant Tdk 69AH1477
FERRITE CHIP BEAD, 1608, 0.4 OHM, 0.5A ROHS COMPLIANT: YES

FERRITE CHIP BEAD, 1608, 0.4 OHM, 0.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors
Product Number 445-MMZ1608F470BTA00DKR-ND 841-MMZ1608F470BTA00 69AH1477
Product Name Ferrite Beads and Chips 47 OHM Inductor and Choke Ferrite Chip Bead, 1608, 0.4 Ohm, 0.5A Rohs Compliant Tdk
DCR 0.4000 ohms
Rated DC Current 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-H22H-082P-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details