TDK U.S.A. Corporation Ferrite Beads and Chips MMZ1608F121BTA00

Description
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 750mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 750mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MMZ1608F121BTA00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608F121BTA00DKR-ND
Ferrite Beads and Chips 445-MMZ1608F121BTA00DKR-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 750mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 750mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608F121BTA00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608F121BTA00TR-ND
Ferrite Beads and Chips 445-MMZ1608F121BTA00TR-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 750mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 750mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608F121BTA00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608F121BTA00CT-ND
Ferrite Beads and Chips 445-MMZ1608F121BTA00CT-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 750mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 750mOhm

Buy Now Datasheet
120 OHM Inductor and Choke - 841-MMZ1608F121BTA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-MMZ1608F121BTA00
120 OHM Inductor and Choke 841-MMZ1608F121BTA00
FERRITE BEAD 120 OHM 0603 1LN Product overview: MMZ1608F121BTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608F121BTA00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0603 1LN Product overview: MMZ1608F121BTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608F121BTA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 120 Ohm, 0.2A, 0603 Rohs Compliant Tdk - 30AJ5258 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 120 Ohm, 0.2A, 0603 Rohs Compliant Tdk
30AJ5258
Ferrite Bead, 120 Ohm, 0.2A, 0603 Rohs Compliant Tdk 30AJ5258
FERRITE BEAD, 120 OHM, 0.2A, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, 120 OHM, 0.2A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 445-MMZ1608F121BTA00DKR-ND 841-MMZ1608F121BTA00 30AJ5258
Product Name Ferrite Beads and Chips 120 OHM Inductor and Choke Ferrite Bead, 120 Ohm, 0.2A, 0603 Rohs Compliant Tdk
DCR 0.7500 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-22N 0402CS-22NXJRW , 0402CS-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - CMT-8106-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - DS1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details